Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N EP2S90F1508C4N

Description
Manufacturer: Altera Win Source Part Number: 143870-EP2S90F1508C4 N Mounting: SMD (SMT) Number of I/O: 902 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 143870-EP2S90F1508C4 N Mounting: SMD (SMT) Number of I/O: 902 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N - 143870-EP2S90F1508C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N
143870-EP2S90F1508C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N 143870-EP2S90F1508C4N
Manufacturer: Altera Win Source Part Number: 143870-EP2S90F1508C4 N Mounting: SMD (SMT) Number of I/O: 902 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 1508-FBGA (30x30) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 143870-EP2S90F1508C4N
Mounting: SMD (SMT)
Number of I/O: 902
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520488
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 1508-FBGA (30x30)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2S90F1508C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2S90F1508C4N
717MHz FPGA Programmable Logic Device 696-EP2S90F1508C4N
Field Programmable Gate Array, 36384 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, FBGA-1508 Product overview: EP2S90F1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1508C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 36384 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, FBGA-1508 Product overview: EP2S90F1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F1508C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2S90F1508C4N-ND
FPGAs (Field Programmable Gate Array) EP2S90F1508C4N-ND
Stratix® II Field Programmable Gate Array (FPGA) IC 902 4520488 90960 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 902 4520488 90960 1508-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F1508C4N
FPGAs (Field Programmable Gate Array) EP2S90F1508C4N
Stratix® II Field Programmable Gate Array (FPGA) IC 902 4520488 90960 1508-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 902 4520488 90960 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2S90F1508C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2S90F1508C4N
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2S90F1508C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90F1508C4N
FPGA - Field Programmable Gate Array EP2S90F1508C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 902 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 902 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1508C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1508C4N
IC FPGA 902 I/O 1508FBGA

IC FPGA 902 I/O 1508FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F1508C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F1508C4N
IC FPGA 902 I/O 1508FBGA

IC FPGA 902 I/O 1508FBGA

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 143870-EP2S90F1508C4N 696-EP2S90F1508C4N EP2S90F1508C4N-ND EP2S90F1508C4N EP2S90F1508C4N EP2S90F1508C4N EP2S90F1508C4N EP2S90F1508C4N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F1508C4N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 90960 90960 90960 90960
Package Type Other; 1508-FBGA (30x30) Other; FBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other
Internal Frequency 711 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details