Intel Corporation FPGA Programmable Logic Device EP3C16U256C7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C16U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C16U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C16U256C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16U256C7N
FPGA Programmable Logic Device 696-EP3C16U256C7N
FPGA - Field Programmable Gate Array Product overview: EP3C16U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U256C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7N - 918275-EP3C16U256C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7N
918275-EP3C16U256C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7N 918275-EP3C16U256C7N
Manufacturer: Intel Win Source Part Number: 918275-EP3C16U256C7N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 168 Family Name: EP3C16 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2467, 973099, -544-2467

Manufacturer: Intel
Win Source Part Number: 918275-EP3C16U256C7N
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA
Package: 256-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 168
Family Name: EP3C16
Categories: Integrated Circuits (ICs)
Case / Package: 256-UBGA (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2467, 973099, -544-2467

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2467-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2467-ND
FPGAs (Field Programmable Gate Array) 544-2467-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U256C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16U256C7N
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U256C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16U256C7N
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C16U256C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16U256C7N
FPGAs (Field Programmable Gate Array) EP3C16U256C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16U256C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16U256C7N
FPGAs (Field Programmable Gate Array) EP3C16U256C7N
IC FPGA 168 I/O 256UBGA

IC FPGA 168 I/O 256UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16U256C7N
FPGA - Field Programmable Gate Array EP3C16U256C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

Buy Now Datasheet
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C16U256C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C16U256C7N
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C16U256C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C16U256C7N 918275-EP3C16U256C7N 544-2467-ND EP3C16U256C7N EP3C16U256C7N EP3C16U256C7N EP3C16U256C7N EP3C16U256C7N EP3C16U256C7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U256C7N FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA
Package Type Other; Tray Other; 256-UBGA (14x14) Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA Other; UFBGA
Internal Frequency 315 MHz
User I/Os 168 pins 168 pins 168 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C7 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details