Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE260H780C2N

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE260H780C2N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE260H780C2N-ND
FPGAs (Field Programmable Gate Array) EP3SE260H780C2N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP3SE260H780C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SE260H780C2N
800MHz FPGA Programmable Logic Device 696-EP3SE260H780C2N
Field Programmable Gate Array, 800MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 255000-Cell, CMOS, PBGA780, LEAD FREE, HBGA-780 Product overview: EP3SE260H780C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE260H780C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1231602-EP3SE260H780C2N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1231602-EP3SE260H780C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1231602-EP3SE260H780C2N
Win Source Part Number: 1231602-EP3SE260H780 C2N Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 488 Number of LABs/CLBs: 10200 Number of Logic Elements/Cells: 255000 Total RAM Bits: 16672768 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 780-BBGA, FCBGA Supplier Device Package: 780-HBGA (33x33) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 971108 Base Product Number: EP3SE260 Product Status: Obsolete

Win Source Part Number: 1231602-EP3SE260H780C2N
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® III E
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 488
Number of LABs/CLBs: 10200
Number of Logic Elements/Cells: 255000
Total RAM Bits: 16672768
Voltage - Supply: 0.86V ~ 1.15V
Package / Case: 780-BBGA, FCBGA
Supplier Device Package: 780-HBGA (33x33)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 971108
Base Product Number: EP3SE260
Product Status: Obsolete

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260H780C2N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE260H780C2N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE260H780C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE260H780C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE260H780C2N
IC FPGA 488 I/O 780HBGA

IC FPGA 488 I/O 780HBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SE260H780C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE260H780C2N
FPGAs (Field Programmable Gate Array) EP3SE260H780C2N
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 488 16672768 255000 780-BBGA, FCBGA

Buy Now Datasheet
FPGA 255000 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-HFBGA - EP3SE260H780C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 255000 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-HFBGA
EP3SE260H780C2N
FPGA 255000 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-HFBGA EP3SE260H780C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE260H780C2N
FPGA - Field Programmable Gate Array EP3SE260H780C2N
FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 10200 LABs 488 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE260H780C2N-ND 696-EP3SE260H780C2N 1231602-EP3SE260H780C2N EP3SE260H780C2N EP3SE260H780C2N EP3SE260H780C2N EP3SE260H780C2N EP3SE260H780C2N
Product Name FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 255000 Cells 600MHz 65nm Technology 1.1V 780-Pin FC-HFBGA FPGA - Field Programmable Gate Array
Package Type Other; 780-BBGA, FCBGA Other; 780-BBGA, FCBGA Other; FC-HFBGA
Pins 780
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details