Intel Corporation FPGA Programmable Logic Device EP3C25U256C7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C25U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256C7N can be used for catalog matching and distributor lookup.
Request a Quote
Description
FPGA - Field Programmable Gate Array Product overview: EP3C25U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256C7N can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3C25U256C7N is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 24,624 logic elements and 66 M9K memory blocks, providing a total of 608,256 bits of RAM. This FPGA operates with a static power consumption of less than ¼ watt, making it suitable for power-sensitive applications. The device supports a variety of I/O standards, including LVTTL, LVCMOS, and PCI, and offers adjustable I/O slew rates to enhance signal integrity. It includes four phase-locked loops (PLLs) for effective clock management and supports high-speed external memory interfaces such as DDR and QDRII SRAM. Additionally, the EP3C25U256C7N is equipped with design security features, including AES encryption and design separation capabilities, which help protect intellectual property and ensure system integrity. This FPGA is ideal for applications requiring a balance of performance, power efficiency, and security, making it a strong candidate for engineers looking to implement reliable and scalable solutions in their projects.

Datasheet Summary
Powered by GS/AI

The EP3C25U256C7N is part of the Cyclone III FPGA family from Quarktwin Technology Ltd., designed for high functionality, low power consumption, and cost-effectiveness. It features 24,624 logic elements and 66 M9K memory blocks, providing a total of 608,256 bits of RAM. This FPGA operates with a static power consumption of less than ¼ watt, making it suitable for power-sensitive applications. The device supports a variety of I/O standards, including LVTTL, LVCMOS, and PCI, and offers adjustable I/O slew rates to enhance signal integrity. It includes four phase-locked loops (PLLs) for effective clock management and supports high-speed external memory interfaces such as DDR and QDRII SRAM. Additionally, the EP3C25U256C7N is equipped with design security features, including AES encryption and design separation capabilities, which help protect intellectual property and ensure system integrity. This FPGA is ideal for applications requiring a balance of performance, power efficiency, and security, making it a strong candidate for engineers looking to implement reliable and scalable solutions in their projects.

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C25U256C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C25U256C7N
FPGA Programmable Logic Device 696-EP3C25U256C7N
FPGA - Field Programmable Gate Array Product overview: EP3C25U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C25U256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1354002-EP3C25U256C7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1354002-EP3C25U256C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1354002-EP3C25U256C7N
Win Source Part Number: 1354002-EP3C25U256C7 N Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 31 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® III Package: Tray Product Status: Active Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Base Product Number: EP3C25 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Number of I/O: 156 Number of LABs/CLBs: 1539

Win Source Part Number: 1354002-EP3C25U256C7N
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 31 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® III
Package: Tray
Product Status: Active
Package / Case: 256-LFBGA
Supplier Device Package: 256-UBGA (14x14)
Base Product Number: EP3C25
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.15V ~ 1.25V
Number of Logic Elements/Cells: 24624
Total RAM Bits: 608256
Number of I/O: 156
Number of LABs/CLBs: 1539

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25U256C7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C25U256C7N-ND
FPGAs (Field Programmable Gate Array) EP3C25U256C7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25U256C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25U256C7N
FPGAs (Field Programmable Gate Array) EP3C25U256C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25U256C7N
FPGA - Field Programmable Gate Array EP3C25U256C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs

Buy Now Datasheet
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C25U256C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C25U256C7N
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C25U256C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25U256C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C25U256C7N
IC FPGA 156 I/O 256UBGA

IC FPGA 156 I/O 256UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25U256C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25U256C7N
IC FPGA 156 I/O 256UBGA

IC FPGA 156 I/O 256UBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C25U256C7N 1354002-EP3C25U256C7N EP3C25U256C7N-ND EP3C25U256C7N EP3C25U256C7N EP3C25U256C7N EP3C25U256C7N EP3C25U256C7N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V 256-Pin UFBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; UFBGA
Internal Frequency 315 MHz
User I/Os 156 pins 156 pins 156 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data