Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N EP3C16E144I7N

Description
Manufacturer: Altera Win Source Part Number: 084696-EP3C16E144I7N Mounting: SMD (SMT) Number of I/O: 84 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084696-EP3C16E144I7N Mounting: SMD (SMT) Number of I/O: 84 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N - 084696-EP3C16E144I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N
084696-EP3C16E144I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N 084696-EP3C16E144I7N
Manufacturer: Altera Win Source Part Number: 084696-EP3C16E144I7N Mounting: SMD (SMT) Number of I/O: 84 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 144-EQFP (20x20) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084696-EP3C16E144I7N
Mounting: SMD (SMT)
Number of I/O: 84
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP3C16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 144-EQFP (20x20)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): XC3S50-5TQ144C; XC3S250E-4TQG144CS1; XC3S50-4TQG144C0961;
Introduction Date: March 01, 2007
ECCN: 3A991
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3C16E144I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3C16E144I7N
437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3C16E144I7N
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP Product overview: EP3C16E144I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16E144I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP Product overview: EP3C16E144I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16E144I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-3185-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3185-ND
FPGAs (Field Programmable Gate Array) 544-3185-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16E144I7N
FPGA - Field Programmable Gate Array EP3C16E144I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 84 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 84 IOs

Buy Now Datasheet
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP - EP3C16E144I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP
EP3C16E144I7N
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP EP3C16E144I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16E144I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16E144I7N
FPGAs (Field Programmable Gate Array) EP3C16E144I7N
IC FPGA 84 I/O 144EQFP

IC FPGA 84 I/O 144EQFP

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16E144I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16E144I7N
IC FPGA 84 I/O 144EQFP

IC FPGA 84 I/O 144EQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16E144I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16E144I7N
FPGAs (Field Programmable Gate Array) EP3C16E144I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 84 516096 15408 144-LQFP Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16E144I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16E144I7N
IC FPGA 84 I/O 144EQFP

IC FPGA 84 I/O 144EQFP

Supplier's Site
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP - 386-EP3C16E144I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP
386-EP3C16E144I7N
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP 386-EP3C16E144I7N
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP

FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084696-EP3C16E144I7N 696-EP3C16E144I7N 544-3185-ND EP3C16E144I7N EP3C16E144I7N EP3C16E144I7N EP3C16E144I7N EP3C16E144I7N EP3C16E144I7N 386-EP3C16E144I7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16E144I7N 437.5MHz 1.2V FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP
Logic Cells / Logic Blocks 15408 15408 15408 15408
Package Type QFP; Other; 144-EQFP (20x20) Other; Tray LFQP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other Other; 1.2V
Internal Frequency 315 MHz 472 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details