Intel Corporation FPGAs (Field Programmable Gate Array) EP3CLS150F780I7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2606-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2606-ND
FPGAs (Field Programmable Gate Array) 544-2606-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS150F780I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3CLS150F780I7N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS150F780I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3CLS150F780I7N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3CLS150F780I7N
FPGA - Field Programmable Gate Array EP3CLS150F780I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 9428 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 9428 LABs 429 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3CLS150F780I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3CLS150F780I7N
FPGAs (Field Programmable Gate Array) EP3CLS150F780I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Buy Now Datasheet
FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3CLS150F780I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3CLS150F780I7N
FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3CLS150F780I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2606-ND EP3CLS150F780I7N EP3CLS150F780I7N EP3CLS150F780I7N EP3CLS150F780I7N EP3CLS150F780I7N
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
Package Type Other; 780-BGA Other; 780-BGA Other; FBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Supply Voltage Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data