Intel Corporation FPGAs (Field Programmable Gate Array) EP3C80F484I7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-3448-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3448-ND
FPGAs (Field Programmable Gate Array) 544-3448-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C80F484I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C80F484I7N
FPGA Programmable Logic Device 696-EP3C80F484I7N
FPGA - Field Programmable Gate Array Product overview: EP3C80F484I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F484I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C80F484I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F484I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484I7N - 084499-EP3C80F484I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484I7N
084499-EP3C80F484I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484I7N 084499-EP3C80F484I7N
Manufacturer: Altera Win Source Part Number: 084499-EP3C80F484I7N Mounting: SMD (SMT) Number of I/O: 295 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Family Name: EP3C80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-FG484I; M1A3P1000L-1FG484I; M1A3P600L-FGG484I ; M1A3P600L-1FGG484I; Introduction Date: March 01, 2007 ECCN: 3A991 Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084499-EP3C80F484I7N
Mounting: SMD (SMT)
Number of I/O: 295
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Family Name: EP3C80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P600L-FG484I; M1A3P1000L-1FG484I; M1A3P600L-FGG484I ; M1A3P600L-1FGG484I;
Introduction Date: March 01, 2007
ECCN: 3A991
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F484I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C80F484I7N
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F484I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80F484I7N
FPGAs (Field Programmable Gate Array) EP3C80F484I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 295 2810880 81264 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F484I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C80F484I7N
FPGAs (Field Programmable Gate Array) EP3C80F484I7N
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site Datasheet
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C80F484I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C80F484I7N
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA EP3C80F484I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F484I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F484I7N
IC FPGA 295 I/O 484FBGA

IC FPGA 295 I/O 484FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80F484I7N
FPGA - Field Programmable Gate Array EP3C80F484I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 295 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-3448-ND 696-EP3C80F484I7N 084499-EP3C80F484I7N EP3C80F484I7N EP3C80F484I7N EP3C80F484I7N EP3C80F484I7N EP3C80F484I7N EP3C80F484I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F484I7N Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; 484-BGA Other; 484-BGA Other; FBGA
Pins 484
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details