Intel Corporation 717MHz FPGA Programmable Logic Device EP2SGX90FF1508C4N

Description
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C4 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C4 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2SGX90FF1508C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX90FF1508C4N
717MHz FPGA Programmable Logic Device 696-EP2SGX90FF1508C4N
Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C4 N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90960 CLBs, 717MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, LEAD FREE, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1773-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1773-ND
FPGAs (Field Programmable Gate Array) 544-1773-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N - 773935-EP2SGX90FF1508C4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N
773935-EP2SGX90FF1508C4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N 773935-EP2SGX90FF1508C4N
Manufacturer: Altera Win Source Part Number: 773935-EP2SGX90FF150 8C4N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1508-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 650 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Family Name: EP2SGX90F Categories: Integrated Circuits (ICs) Manufacturer Package: 1508-FBGA (30x30) Alternative Parts (Cross-Reference): EP2SGX90FF1508C4ES; EP2SGX90FF1508C4; EP2SGX90FF1508I4ES; EP2SGX90FF1508I4N; Introduction Date: October 01, 2005 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773935-EP2SGX90FF1508C4N
Series: Stratix II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1508-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 650
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520448
Family Name: EP2SGX90F
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1508-FBGA (30x30)
Alternative Parts (Cross-Reference): EP2SGX90FF1508C4ES; EP2SGX90FF1508C4; EP2SGX90FF1508I4ES; EP2SGX90FF1508I4N;
Introduction Date: October 01, 2005
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C4N
FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C4N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX90FF1508C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX90FF1508C4N
FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX90FF1508C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C4N
IC FPGA 650 I/O 1508FBGA

IC FPGA 650 I/O 1508FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX90FF1508C4N
FPGA - Field Programmable Gate Array EP2SGX90FF1508C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 650 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 650 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C4N
IC FPGA 650 I/O 1508FBGA

IC FPGA 650 I/O 1508FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX90FF1508C4N 544-1773-ND 773935-EP2SGX90FF1508C4N EP2SGX90FF1508C4N EP2SGX90FF1508C4N EP2SGX90FF1508C4N EP2SGX90FF1508C4N EP2SGX90FF1508C4N
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C4N FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 732.1MHz 90nm Technology 1.2V 1508-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 90960 90960 90960 90960
Package Type Other; FBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; FC-FBGA
Internal Frequency 732 MHz
User I/Os 650 pins 650 pins 650 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-2 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details