Intel Corporation 402MHz 1.2V FPGA Programmable Logic Device EP3C10M164C8N

Description
FPGA Cyclone® III Family 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin MBGA Product overview: EP3C10M164C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10M164C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® III Family 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin MBGA Product overview: EP3C10M164C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10M164C8N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
402MHz 1.2V FPGA Programmable Logic Device - 696-EP3C10M164C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
402MHz 1.2V FPGA Programmable Logic Device
696-EP3C10M164C8N
402MHz 1.2V FPGA Programmable Logic Device 696-EP3C10M164C8N
FPGA Cyclone® III Family 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin MBGA Product overview: EP3C10M164C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10M164C8N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin MBGA Product overview: EP3C10M164C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 402MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 402MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10M164C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10M164C8N - 203755-EP3C10M164C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10M164C8N
203755-EP3C10M164C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10M164C8N 203755-EP3C10M164C8N
Manufacturer: Altera Win Source Part Number: 203755-EP3C10M164C8N Mounting: SMD (SMT) Number of I/O: 106 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 164-MBGA (8x8) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 203755-EP3C10M164C8N
Mounting: SMD (SMT)
Number of I/O: 106
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 164-MBGA (8x8)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-3182-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-3182-ND
FPGAs (Field Programmable Gate Array) 544-3182-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10M164C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C10M164C8N
FPGAs (Field Programmable Gate Array) EP3C10M164C8N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10M164C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C10M164C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10M164C8N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA - EP3C10M164C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA
EP3C10M164C8N
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA EP3C10M164C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C10M164C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C10M164C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C10M164C8N
IC FPGA 106 I/O 164MBGA

IC FPGA 106 I/O 164MBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C10M164C8N
FPGA - Field Programmable Gate Array EP3C10M164C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 106 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10M164C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C10M164C8N
FPGAs (Field Programmable Gate Array) EP3C10M164C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 106 423936 10320 164-TFBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C10M164C8N 203755-EP3C10M164C8N 544-3182-ND EP3C10M164C8N EP3C10M164C8N EP3C10M164C8N EP3C10M164C8N EP3C10M164C8N EP3C10M164C8N
Product Name 402MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10M164C8N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 10320 Cells 402MHz 65nm Technology 1.2V 164-Pin Micro FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 164-MBGA (8x8) Other; 164-TFBGA Other; 164-TFBGA Other; Micro FBGA Other; 164-TFBGA
Internal Frequency 315 MHz
User I/Os 106 pins 106 pins 106 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR2 SDRAM|QDRII+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K600CF672C8 - Lingto Electronic Limited
Specs
System Gates 1.54E6
Logic Cells / Logic Blocks 24320
User I/Os 508 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details