Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA
IC FPGA 413 I/O 780FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 8211456 198464 780-BGA
IC FPGA 413 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 12404 LABs 429 IOs
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3CLS200F780C7-ND | EP3CLS200F780C7 | EP3CLS200F780C7 | EP3CLS200F780C7 | EP3CLS200F780C7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 780-BGA | Other; 780-BGA | |||
| Pins | 780 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |