Intel Corporation FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C3N

Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Request a Quote
Description
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP2SGX60EF1152C3N is part of the Stratix II GX family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a scalable architecture that integrates high-speed serial transceivers capable of data rates up to 6.375 Gbps, making it suitable for high-speed backplane interfaces and communications protocol bridging. The device includes up to 20 high-speed transceiver channels, each with clock and data recovery technology. This FPGA supports TriMatrix memory with various RAM block sizes, enabling true dual-port memory and FIFO buffers with performance up to 550 MHz. It offers up to 16 global clock networks and high-speed DSP blocks for efficient implementation of multipliers and filters. Additionally, the device supports multiple I/O standards, including high-speed source-synchronous differential I/O on up to 71 channels, and is compatible with various external memory types such as QDR SRAM and DDR SDRAM. The combination of these features makes the EP2SGX60EF1152C3N a versatile choice for engineers seeking a high-performance FPGA solution.

Datasheet Summary
Powered by GS/AI

The EP2SGX60EF1152C3N is part of the Stratix II GX family of FPGAs from Quarktwin Technology Ltd., designed for high-performance applications. It features a scalable architecture that integrates high-speed serial transceivers capable of data rates up to 6.375 Gbps, making it suitable for high-speed backplane interfaces and communications protocol bridging. The device includes up to 20 high-speed transceiver channels, each with clock and data recovery technology. This FPGA supports TriMatrix memory with various RAM block sizes, enabling true dual-port memory and FIFO buffers with performance up to 550 MHz. It offers up to 16 global clock networks and high-speed DSP blocks for efficient implementation of multipliers and filters. Additionally, the device supports multiple I/O standards, including high-speed source-synchronous differential I/O on up to 71 channels, and is compatible with various external memory types such as QDR SRAM and DDR SDRAM. The combination of these features makes the EP2SGX60EF1152C3N a versatile choice for engineers seeking a high-performance FPGA solution.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2181-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2181-ND
FPGAs (Field Programmable Gate Array) 544-2181-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Buy Now Datasheet
816.9MHz 1.2V FPGA Programmable Logic Device - 696-EP2SGX60EF1152C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
816.9MHz 1.2V FPGA Programmable Logic Device
696-EP2SGX60EF1152C3N
816.9MHz 1.2V FPGA Programmable Logic Device 696-EP2SGX60EF1152C3N
FPGA Stratix® II GX Family 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA Product overview: EP2SGX60EF1152C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 816.9MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 816.9MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C3 N can be used for catalog matching and distributor lookup.

FPGA Stratix® II GX Family 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA Product overview: EP2SGX60EF1152C3N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 816.9MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 816.9MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60EF1152C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N - 773931-EP2SGX60EF1152C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N
773931-EP2SGX60EF1152C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N 773931-EP2SGX60EF1152C3N
Manufacturer: Altera Win Source Part Number: 773931-EP2SGX60EF115 2C3N Series: Stratix II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 1.15 V ~ 1.25 V Number of I/O: 534 Number of LABs/CLBs: 3022 Number of Logic Elements/Cells: 60440 Total RAM Bits: 2544192 Family Name: EP2SGX60E Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): XC4VFX40-10FFG1152I; XC4VFX40-11FF1152C; LFSC3GA40E-7FCN1152I ; XC4VFX40-10FFG1152C; Introduction Date: October 01, 2005 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773931-EP2SGX60EF1152C3N
Series: Stratix II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 1.15 V ~ 1.25 V
Number of I/O: 534
Number of LABs/CLBs: 3022
Number of Logic Elements/Cells: 60440
Total RAM Bits: 2544192
Family Name: EP2SGX60E
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): XC4VFX40-10FFG1152I; XC4VFX40-11FF1152C; LFSC3GA40E-7FCN1152I; XC4VFX40-10FFG1152C;
Introduction Date: October 01, 2005
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C3N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C3N
FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C3N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet
FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA - EP2SGX60EF1152C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA
EP2SGX60EF1152C3N
FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA EP2SGX60EF1152C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C3N
IC FPGA 534 I/O 1152FBGA

IC FPGA 534 I/O 1152FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60EF1152C3N
FPGAs (Field Programmable Gate Array) EP2SGX60EF1152C3N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 534 2544192 60440 1152-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX60EF1152C3N
FPGA - Field Programmable Gate Array EP2SGX60EF1152C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 534 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2181-ND 696-EP2SGX60EF1152C3N 773931-EP2SGX60EF1152C3N EP2SGX60EF1152C3N EP2SGX60EF1152C3N EP2SGX60EF1152C3N EP2SGX60EF1152C3N EP2SGX60EF1152C3N EP2SGX60EF1152C3N
Product Name FPGAs (Field Programmable Gate Array) 816.9MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60EF1152C3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA Other; 1152-BBGA Other; FC-FBGA Other; 1152-BBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 817 MHz
User I/Os 534 pins 534 pins 534 pins
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details