Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F484C8N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2492-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2492-ND
FPGAs (Field Programmable Gate Array) 544-2492-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F484C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F484C8N
FPGA Programmable Logic Device 696-EP3C40F484C8N
FPGA - Field Programmable Gate Array Product overview: EP3C40F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8N - 084567-EP3C40F484C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8N
084567-EP3C40F484C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8N 084567-EP3C40F484C8N
Manufacturer: Altera Win Source Part Number: 084567-EP3C40F484C8N Mounting: SMD (SMT) Number of I/O: 331 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Family Name: EP3C40 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P600L-1FGG484Y; M1A3P1000L-1FG484YI; M1A3P600L-FGG484YI; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Indonesia, Philippines, Republic of Korea, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084567-EP3C40F484C8N
Mounting: SMD (SMT)
Number of I/O: 331
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Family Name: EP3C40
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): M1A3P1000L-1FG484Y; M1A3P600L-1FGG484Y; M1A3P1000L-1FG484YI; M1A3P600L-FGG484YI;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Indonesia, Philippines, Republic of Korea, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F484C8N
FPGA - Field Programmable Gate Array EP3C40F484C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F484C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F484C8N
FPGAs (Field Programmable Gate Array) EP3C40F484C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F484C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C40F484C8N
FPGAs (Field Programmable Gate Array) EP3C40F484C8N
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F484C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F484C8N
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site Datasheet
ALTERA EP3C40F484C8NFPGA,CYCLONE III, 40K LE, FBGA484 - 2936-EP3C40F484C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP3C40F484C8NFPGA,CYCLONE III, 40K LE, FBGA484
2936-EP3C40F484C8N
ALTERA EP3C40F484C8NFPGA,CYCLONE III, 40K LE, FBGA484 2936-EP3C40F484C8N
ALTERA EP3C40F484C8NFPGA,CY CLONE III, 40K LE, FBGA484

ALTERA EP3C40F484C8NFPGA,CYCLONE III, 40K LE, FBGA484

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F484C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F484C8N
IC FPGA 331 I/O 484FBGA

IC FPGA 331 I/O 484FBGA

Supplier's Site
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C40F484C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C40F484C8N
FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA EP3C40F484C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2492-ND 696-EP3C40F484C8N 084567-EP3C40F484C8N EP3C40F484C8N EP3C40F484C8N EP3C40F484C8N EP3C40F484C8N 2936-EP3C40F484C8N EP3C40F484C8N EP3C40F484C8N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484C8N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) ALTERA EP3C40F484C8NFPGA,CYCLONE III, 40K LE, FBGA484 Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
Package Type Other; 484-BGA Other; Tray Other; 484-FBGA (23x23) Other; 484-BGA Other; 484-BGA Other; FBGA Other; FBGA
Pins 484 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz 402 MHz
User I/Os 331 pins 331 pins 331 pins 484 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details