FPGA - Field Programmable Gate Array Product overview: EP3C40F484I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F484I7 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 1172155-EP3C40F484I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 331 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs
IC FPGA 331 I/O 484FBGA
FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-BGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP3C40F484I7 | 1172155-EP3C40F484I7 | 544-3516-ND | EP3C40F484I7 | EP3C40F484I7 | EP3C40F484I7 | EP3C40F484I7 | 386-EP3C40F484I7 | EP3C40F484I7 |
| Product Name | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F484I7 | FPGAs (Field Programmable Gate Array) | FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA Cyclone® III Family 39600 Cells 437.5MHz 65nm Technology 1.2V 484-Pin FBGA | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; Tray | Other; 484-BGA | Other; FBGA | Other; 484-BGA | Other; 484-BGA | ||||
| Internal Frequency | 315 MHz | 472 MHz | |||||||
| User I/Os | 331 pins | 331 pins | 331 pins | ||||||
| Supply Voltage | Other; 1.15 V to 1.25 V | Other | Other; 1.2V | Other; 1.15V ~ 1.25V | |||||
| Pins | 484 |