Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N EP2SGX60DF780C3N

Description
Manufacturer: Intel Win Source Part Number: 918265-EP2SGX60DF780 C3N Series: Stratix® II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 364 Part Status: Obsolete Family Name: EP2SGX60 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1932, 970091, EP2SGX60DF780C3N-ND
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918265-EP2SGX60DF780 C3N Series: Stratix® II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 364 Part Status: Obsolete Family Name: EP2SGX60 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1932, 970091, EP2SGX60DF780C3N-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N - 918265-EP2SGX60DF780C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N
918265-EP2SGX60DF780C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N 918265-EP2SGX60DF780C3N
Manufacturer: Intel Win Source Part Number: 918265-EP2SGX60DF780 C3N Series: Stratix® II GX Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 364 Part Status: Obsolete Family Name: EP2SGX60 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-1932, 970091, EP2SGX60DF780C3N-ND

Manufacturer: Intel
Win Source Part Number: 918265-EP2SGX60DF780C3N
Series: Stratix® II GX
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 364
Part Status: Obsolete
Family Name: EP2SGX60
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1932, 970091, EP2SGX60DF780C3N-ND

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP2SGX60DF780C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX60DF780C3N
717MHz FPGA Programmable Logic Device 696-EP2SGX60DF780C3N
Field Programmable Gate Array, 60440 CLBs, 717MHz, 60440-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX60DF780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60DF780C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 60440 CLBs, 717MHz, 60440-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX60DF780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX60DF780C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1932-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1932-ND
FPGAs (Field Programmable Gate Array) 544-1932-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX60DF780C3N
FPGAs (Field Programmable Gate Array) EP2SGX60DF780C3N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 364 2544192 60440 780-BBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX60DF780C3N
FPGA - Field Programmable Gate Array EP2SGX60DF780C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 364 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 3022 LABs 364 IOs

Buy Now Datasheet
FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX60DF780C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX60DF780C3N
FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX60DF780C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60DF780C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60DF780C3N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX60DF780C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX60DF780C3N
IC FPGA 364 I/O 780FBGA

IC FPGA 364 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918265-EP2SGX60DF780C3N 696-EP2SGX60DF780C3N 544-1932-ND EP2SGX60DF780C3N EP2SGX60DF780C3N EP2SGX60DF780C3N EP2SGX60DF780C3N EP2SGX60DF780C3N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX60DF780C3N 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 60440 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 780-FBGA (29x29) Other; FBGA Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 60440 60440 60440
Internal Frequency 817 MHz
User I/Os 364 pins 364 pins 364 pins
Unlock Full Specs
to access all available technical data