Intel Corporation Automotive 437.5MHz 1.2V FPGA Programmable Logic Device EP3C16F256A7N

Description
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin TFBGA Product overview: EP3C16F256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F256A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin TFBGA Product overview: EP3C16F256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F256A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3C16F256A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3C16F256A7N
Automotive 437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3C16F256A7N
FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin TFBGA Product overview: EP3C16F256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F256A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 15408 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin TFBGA Product overview: EP3C16F256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F256A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1382014-EP3C16F256A7N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1382014-EP3C16F256A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1382014-EP3C16F256A7N
Win Source Part Number: 1382014-EP3C16F256A7 N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 90 pcs Number of I/O: 168 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Voltage - Supply: 1.15V ~ 1.25V Mounting Type: Surface Mount Package / Case: 256-LBGA Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: 3A991D Fake Threat In the Open Market: 47 pct. REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP3C16 Moisture Sensitivity Level (MSL): 3 (168 Hours)

Win Source Part Number: 1382014-EP3C16F256A7N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Standard Package: 90 pcs
Number of I/O: 168
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Package / Case: 256-LBGA
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 47 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP3C16
Moisture Sensitivity Level (MSL): 3 (168 Hours)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F256A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C16F256A7N-ND
FPGAs (Field Programmable Gate Array) EP3C16F256A7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F256A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16F256A7N
FPGAs (Field Programmable Gate Array) EP3C16F256A7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 168 516096 15408 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F256A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16F256A7N
IC FPGA 168 I/O 256FBGA

IC FPGA 168 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C16F256A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16F256A7N
FPGAs (Field Programmable Gate Array) EP3C16F256A7N
IC FPGA 168 I/O 256FBGA

IC FPGA 168 I/O 256FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16F256A7N
FPGA - Field Programmable Gate Array EP3C16F256A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 168 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F256A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F256A7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16F256A7N
IC FPGA 168 I/O 256FBGA

IC FPGA 168 I/O 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C16F256A7N 1382014-EP3C16F256A7N EP3C16F256A7N-ND EP3C16F256A7N EP3C16F256A7N EP3C16F256A7N EP3C16F256A7N EP3C16F256A7N
Product Name Automotive 437.5MHz 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 315 MHz
User I/Os 168 pins 168 pins 168 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Memory Support Other; DDR2 SDRAM|QDRII+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details