Intel Corporation FPGAs (Field Programmable Gate Array) EP3C55F484C6

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2505-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2505-ND
FPGAs (Field Programmable Gate Array) 544-2505-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C6 - 918281-EP3C55F484C6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C6
918281-EP3C55F484C6
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C6 918281-EP3C55F484C6
Manufacturer: Intel Win Source Part Number: 918281-EP3C55F484C6 Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA Package: 484-BGA Package: Tray Mounting: Surface Mount Number of I/O: 327 Family Name: EP3C55 Categories: Integrated Circuits (ICs) Case / Package: 484-FBGA (23x23) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -544-2505, 972393, 544-2505

Manufacturer: Intel
Win Source Part Number: 918281-EP3C55F484C6
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA
Package: 484-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 327
Family Name: EP3C55
Categories: Integrated Circuits (ICs)
Case / Package: 484-FBGA (23x23)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -544-2505, 972393, 544-2505

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C55F484C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C55F484C6
FPGA Programmable Logic Device 696-EP3C55F484C6
FPGA - Field Programmable Gate Array Product overview: EP3C55F484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F484C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C55F484C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F484C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F484C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F484C6
IC FPGA 327 I/O 484FBGA

IC FPGA 327 I/O 484FBGA

Supplier's Site
FPGA 55856 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C55F484C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C55F484C6
FPGA 55856 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA EP3C55F484C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55F484C6
FPGA - Field Programmable Gate Array EP3C55F484C6
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 327 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F484C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55F484C6
FPGAs (Field Programmable Gate Array) EP3C55F484C6
Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 327 2396160 55856 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F484C6
Embedded - FPGAs (Field Programmable Gate Array) EP3C55F484C6
IC FPGA 327 I/O 484FBGA

IC FPGA 327 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2505-ND 918281-EP3C55F484C6 696-EP3C55F484C6 EP3C55F484C6 EP3C55F484C6 EP3C55F484C6 EP3C55F484C6 EP3C55F484C6
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F484C6 FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 500MHz 65nm Technology 1.2V 484-Pin FBGA FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-BGA Other; 484-FBGA (23x23) Other; Tray Other; FBGA Other; 484-BGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data