Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N EP3C25Q240C8N

Description
Manufacturer: Altera Win Source Part Number: 084670-EP3C25Q240C8N Mounting: SMD (SMT) Number of I/O: 148 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 084670-EP3C25Q240C8N Mounting: SMD (SMT) Number of I/O: 148 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N - 084670-EP3C25Q240C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N
084670-EP3C25Q240C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N 084670-EP3C25Q240C8N
Manufacturer: Altera Win Source Part Number: 084670-EP3C25Q240C8N Mounting: SMD (SMT) Number of I/O: 148 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 240-PQFP (32x32) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 084670-EP3C25Q240C8N
Mounting: SMD (SMT)
Number of I/O: 148
Number of LABs/CLBs: 1539
Number of Logic Elements/Cells: 24624
Total RAM Bits: 608256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 240-PQFP (32x32)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2076-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2076-ND
FPGAs (Field Programmable Gate Array) 544-2076-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 148 608256 24624 240-BFQFP

Cyclone® III Field Programmable Gate Array (FPGA) IC 148 608256 24624 240-BFQFP

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C25Q240C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C25Q240C8N
FPGA Programmable Logic Device 696-EP3C25Q240C8N
FPGA - Field Programmable Gate Array Product overview: EP3C25Q240C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25Q240C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C25Q240C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25Q240C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25Q240C8N
FPGA - Field Programmable Gate Array EP3C25Q240C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 148 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 148 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25Q240C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C25Q240C8N
IC FPGA 148 I/O 240QFP

IC FPGA 148 I/O 240QFP

Supplier's Site Datasheet
FPGA 24624 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP - EP3C25Q240C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP
EP3C25Q240C8N
FPGA 24624 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP EP3C25Q240C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
ALTERA EP3C25Q240C8NFPGA, CYCLONE III, 25K LE, 240PQFP - 386-EP3C25Q240C8N - Utmel Electronic Limited
Hong Kong, China
ALTERA EP3C25Q240C8NFPGA, CYCLONE III, 25K LE, 240PQFP
386-EP3C25Q240C8N
ALTERA EP3C25Q240C8NFPGA, CYCLONE III, 25K LE, 240PQFP 386-EP3C25Q240C8N
ALTERA EP3C25Q240C8NFPGA, CYCLONE III, 25K LE, 240PQFP

ALTERA EP3C25Q240C8NFPGA, CYCLONE III, 25K LE, 240PQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25Q240C8N
FPGAs (Field Programmable Gate Array) EP3C25Q240C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 148 608256 24624 240-BFQFP

Cyclone® III Field Programmable Gate Array (FPGA) IC 148 608256 24624 240-BFQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C25Q240C8N
FPGAs (Field Programmable Gate Array) EP3C25Q240C8N
IC FPGA 148 I/O 240QFP

IC FPGA 148 I/O 240QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25Q240C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25Q240C8N
IC FPGA 148 I/O 240QFP

IC FPGA 148 I/O 240QFP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084670-EP3C25Q240C8N 544-2076-ND 696-EP3C25Q240C8N EP3C25Q240C8N EP3C25Q240C8N EP3C25Q240C8N 386-EP3C25Q240C8N EP3C25Q240C8N EP3C25Q240C8N EP3C25Q240C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25Q240C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 24624 Cells 402MHz 65nm Technology 1.2V 240-Pin PQFP ALTERA EP3C25Q240C8NFPGA, CYCLONE III, 25K LE, 240PQFP FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 24624 24624 24624 24624
Package Type QFP; Other; 240-PQFP (32x32) Other; 240-BFQFP Other; Tray PQFP; Other; PQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP QFP; Other; 240-BFQFP
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Pins 240
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200RC208-3 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 144 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details