Intel Corporation 717MHz FPGA Programmable Logic Device EP2SGX30CF780C3N

Description
Field Programmable Gate Array, 33880 CLBs, 717MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 33880 CLBs, 717MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C3N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
717MHz FPGA Programmable Logic Device - 696-EP2SGX30CF780C3N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP2SGX30CF780C3N
717MHz FPGA Programmable Logic Device 696-EP2SGX30CF780C3N
Field Programmable Gate Array, 33880 CLBs, 717MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C3N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 33880 CLBs, 717MHz, 33880-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, MS-034AAM-1, FBGA-780 Product overview: EP2SGX30CF780C3N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX30CF780C3N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-1926-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-1926-ND
FPGAs (Field Programmable Gate Array) 544-1926-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N - 040161-EP2SGX30CF780C3N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N
040161-EP2SGX30CF780C3N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N 040161-EP2SGX30CF780C3N
Manufacturer: Altera Win Source Part Number: 040161-EP2SGX30CF780 C3N Mounting: SMD (SMT) Number of I/O: 361 Number of LABs/CLBs: 1694 Number of Logic Elements/Cells: 33880 Total RAM Bits: 1369728 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 040161-EP2SGX30CF780C3N
Mounting: SMD (SMT)
Number of I/O: 361
Number of LABs/CLBs: 1694
Number of Logic Elements/Cells: 33880
Total RAM Bits: 1369728
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C3N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C3N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX30CF780C3N
FPGA - Field Programmable Gate Array EP2SGX30CF780C3N
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 1694 LABs 361 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C3N
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C3N
Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 361 1369728 33880 780-BBGA

Buy Now Datasheet
FPGA 33880 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2SGX30CF780C3N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 33880 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2SGX30CF780C3N
FPGA 33880 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2SGX30CF780C3N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C3N
FPGAs (Field Programmable Gate Array) EP2SGX30CF780C3N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX30CF780C3N
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX30CF780C3N
IC FPGA 361 I/O 780FBGA

IC FPGA 361 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX30CF780C3N 544-1926-ND 040161-EP2SGX30CF780C3N EP2SGX30CF780C3N EP2SGX30CF780C3N EP2SGX30CF780C3N EP2SGX30CF780C3N EP2SGX30CF780C3N EP2SGX30CF780C3N
Product Name 717MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX30CF780C3N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 33880 Cells 816.9MHz 90nm Technology 1.2V 780-Pin FC-FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 717 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2 Other; 1.15 V ~ 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Package Type Other; 780-BBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details