The EP3CLS100F780I7 is part of the Cyclone III LS FPGA family from Quarktwin Technology Ltd., designed for low-power, high-functionality applications. It features 100,448 logic elements and 483 M9K memory blocks, providing a total of 4,451,328 bits of RAM. The device supports a maximum of 413 user I/Os and includes four phase-locked loops (PLLs) for robust clock management.
This FPGA is optimized for low power consumption, making it suitable for battery-operated and thermally-challenged
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 4451328 100448 780-BGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 6278 LABs 429 IOs
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 4451328 100448 780-BGA
IC FPGA 413 I/O 780FBGA
IC FPGA 413 I/O 780FBGA
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3CLS100F780I7-ND | EP3CLS100F780I7 | EP3CLS100F780I7 | EP3CLS100F780I7 | EP3CLS100F780I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BGA | Other; 780-BGA | |||
| Pins | 780 | ||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||
| Logic Cells / Logic Blocks | 100448 | 100448 |