Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N EP3CLS150F780C8N

Description
Manufacturer: Intel Win Source Part Number: 918288-EP3CLS150F780 C8N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA Package: 780-BGA Package: Tray Mounting: Surface Mount Number of I/O: 413 Family Name: EP3CLS150 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2608, -544-2608, 974355
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918288-EP3CLS150F780 C8N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA Package: 780-BGA Package: Tray Mounting: Surface Mount Number of I/O: 413 Family Name: EP3CLS150 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2608, -544-2608, 974355
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N - 918288-EP3CLS150F780C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N
918288-EP3CLS150F780C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N 918288-EP3CLS150F780C8N
Manufacturer: Intel Win Source Part Number: 918288-EP3CLS150F780 C8N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA Package: 780-BGA Package: Tray Mounting: Surface Mount Number of I/O: 413 Family Name: EP3CLS150 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 4 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2608, -544-2608, 974355

Manufacturer: Intel
Win Source Part Number: 918288-EP3CLS150F780C8N
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA
Package: 780-BGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 413
Family Name: EP3CLS150
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 4
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2608, -544-2608, 974355

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2608-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2608-ND
FPGAs (Field Programmable Gate Array) 544-2608-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3CLS150F780C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3CLS150F780C8N
FPGA Programmable Logic Device 696-EP3CLS150F780C8N
FPGA - Field Programmable Gate Array Product overview: EP3CLS150F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3CLS150F780C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3CLS150F780C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3CLS150F780C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3CLS150F780C8N
FPGAs (Field Programmable Gate Array) EP3CLS150F780C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 413 6137856 150848 780-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS150F780C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3CLS150F780C8N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3CLS150F780C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3CLS150F780C8N
IC FPGA 413 I/O 780FBGA

IC FPGA 413 I/O 780FBGA

Supplier's Site
FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3CLS150F780C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3CLS150F780C8N
FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3CLS150F780C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3CLS150F780C8N
FPGA - Field Programmable Gate Array EP3CLS150F780C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 9428 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 9428 LABs 429 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918288-EP3CLS150F780C8N 544-2608-ND 696-EP3CLS150F780C8N EP3CLS150F780C8N EP3CLS150F780C8N EP3CLS150F780C8N EP3CLS150F780C8N EP3CLS150F780C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3CLS150F780C8N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 150848 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA FPGA - Field Programmable Gate Array
Package Type Other; 780-FBGA (29x29) Other; 780-BGA Other; Tray Other; 780-BGA Other; FBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Pins 780
Internal Frequency 274 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details