Intel Corporation FPGAs (Field Programmable Gate Array) EP3C40F324C6

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2481-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2481-ND
FPGAs (Field Programmable Gate Array) 544-2481-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1348786-EP3C40F324C6 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1348786-EP3C40F324C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1348786-EP3C40F324C6
Win Source Part Number: 1348786-EP3C40F324C6 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Standard Package: 84 Number of I/O: 195 Number of LABs/CLBs: 2475 Number of Logic Elements/Cells: 39600 Total RAM Bits: 1161216 Voltage - Supply: 1.15V ~ 1.25V Mounting Type: Surface Mount Package / Case: 324-BGA Supplier Device Package: 324-FBGA (19x19) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A7A Fake Threat In the Open Market: 36 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Intel Base Product Number: EP3C40 RoHS Status: RoHS non-compliant

Win Source Part Number: 1348786-EP3C40F324C6
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Standard Package: 84
Number of I/O: 195
Number of LABs/CLBs: 2475
Number of Logic Elements/Cells: 39600
Total RAM Bits: 1161216
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Package / Case: 324-BGA
Supplier Device Package: 324-FBGA (19x19)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A7A
Fake Threat In the Open Market: 36 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Intel
Base Product Number: EP3C40
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C40F324C6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C40F324C6
FPGA Programmable Logic Device 696-EP3C40F324C6
FPGA - Field Programmable Gate Array Product overview: EP3C40F324C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324C6 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C40F324C6 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F324C6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F324C6
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C40F324C6
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA - EP3C40F324C6 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA
EP3C40F324C6
FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA EP3C40F324C6
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C40F324C6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C40F324C6
FPGAs (Field Programmable Gate Array) EP3C40F324C6
Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 195 1161216 39600 324-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F324C6 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C40F324C6
Embedded - FPGAs (Field Programmable Gate Array) EP3C40F324C6
IC FPGA 195 I/O 324FBGA

IC FPGA 195 I/O 324FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C40F324C6
FPGA - Field Programmable Gate Array EP3C40F324C6
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 195 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2481-ND 1348786-EP3C40F324C6 696-EP3C40F324C6 EP3C40F324C6 EP3C40F324C6 EP3C40F324C6 EP3C40F324C6 EP3C40F324C6
Product Name FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 39600 Cells 500MHz 65nm Technology 1.2V 324-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 324-BGA Other; Tray Other; FBGA Other; 324-BGA
Pins 324
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 39600 39600 39600
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details