Intel Corporation 640MHz FPGA Programmable Logic Device EP2SGX90FF1508C5

Description
Field Programmable Gate Array, 90960 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 90960 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP2SGX90FF1508C5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2SGX90FF1508C5
640MHz FPGA Programmable Logic Device 696-EP2SGX90FF1508C5
Field Programmable Gate Array, 90960 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C5 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 90960 CLBs, 640MHz, 90960-Cell, CMOS, PBGA1508, 40 X 40 MM, 1 MM PITCH, MS-034AAU-1, FBGA-1508 Product overview: EP2SGX90FF1508C5 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2SGX90FF1508C5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 - 730763-EP2SGX90FF1508C5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5
730763-EP2SGX90FF1508C5
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 730763-EP2SGX90FF1508C5
Manufacturer: Intel Win Source Part Number: 730763-EP2SGX90FF150 8C5 Mounting Style: SMD Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520448 Categories: Integrated Circuits Supplier Device Package: 1508-FBGA (30x30) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 1508-BBGA, FCBGA Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: EP2SGX90 Manufacturer Pack Quantity: 21 MSL Level: 3 (168 Hours) The number of I/O: 650 Supply Voltage (V): 1.15V ~ 1.25V

Manufacturer: Intel
Win Source Part Number: 730763-EP2SGX90FF1508C5
Mounting Style: SMD
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520448
Categories: Integrated Circuits
Supplier Device Package: 1508-FBGA (30x30)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 1508-BBGA, FCBGA
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: EP2SGX90
Manufacturer Pack Quantity: 21
MSL Level: 3 (168 Hours)
The number of I/O: 650
Supply Voltage (V): 1.15V ~ 1.25V

Buy Now
FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C5-ND
FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C5-ND
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Buy Now Datasheet
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - EP2SGX90FF1508C5 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
EP2SGX90FF1508C5
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA EP2SGX90FF1508C5
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA Stratix® II GX Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA - 386-EP2SGX90FF1508C5 - Utmel Electronic Limited
Hong Kong, China
FPGA Stratix® II GX Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA
386-EP2SGX90FF1508C5
FPGA Stratix® II GX Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA 386-EP2SGX90FF1508C5
FPGA Stratix® II GX Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA

FPGA Stratix® II GX Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C5
FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C5
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 4520448 90960 1508-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C5
FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C5
Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 1508-BBGA, FCBGA

Stratix® II GX Field Programmable Gate Array (FPGA) IC 650 1508-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2SGX90FF1508C5
FPGA - Field Programmable Gate Array EP2SGX90FF1508C5
FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 650 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II GX 4548 LABs 650 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C5
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C5
IC FPGA 650 I/O 1508FBGA

IC FPGA 650 I/O 1508FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2SGX90FF1508C5
Embedded - FPGAs (Field Programmable Gate Array) EP2SGX90FF1508C5
IC FPGA 650 I/O 1508FBGA

IC FPGA 650 I/O 1508FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2SGX90FF1508C5 730763-EP2SGX90FF1508C5 EP2SGX90FF1508C5-ND EP2SGX90FF1508C5 386-EP2SGX90FF1508C5 EP2SGX90FF1508C5 EP2SGX90FF1508C5 EP2SGX90FF1508C5 EP2SGX90FF1508C5 EP2SGX90FF1508C5
Product Name 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2SGX90FF1508C5 FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGA Stratix® II GX Family 90960 Cells 609.76MHz 90nm Technology 1.2V 1508-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 640 MHz 640 MHz
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.2 Other; 1.15V ~ 1.25V Other; 1.2V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V Other
Logic Cells / Logic Blocks 90960 90960 90960 90960
Package Type Other; 1508-BBGA, FCBGA Other; FC-FBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA Other; 1508-BBGA, FCBGA
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6024ABI256-2 - Lingto Electronic Limited
Specs
System Gates 24000
Logic Cells / Logic Blocks 1960
User I/Os 218 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details