Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8 EP3C10F256C8

Description
Manufacturer: Intel Win Source Part Number: 809917-EP3C10F256C8 Packaging: Tray Mounting Style: SMD Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP3C10
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 809917-EP3C10F256C8 Packaging: Tray Mounting Style: SMD Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP3C10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8 - 809917-EP3C10F256C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8
809917-EP3C10F256C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8 809917-EP3C10F256C8
Manufacturer: Intel Win Source Part Number: 809917-EP3C10F256C8 Packaging: Tray Mounting Style: SMD Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Supplier Device Package: 256-FBGA (17x17) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 256-LBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.15V ~ 1.25V Part Number Series: EP3C10

Manufacturer: Intel
Win Source Part Number: 809917-EP3C10F256C8
Packaging: Tray
Mounting Style: SMD
Number of I/O: 182
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 256-LBGA
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.15V ~ 1.25V
Part Number Series: EP3C10

Buy Now
FPGA Programmable Logic Device - 696-EP3C10F256C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C10F256C8
FPGA Programmable Logic Device 696-EP3C10F256C8
FPGA - Field Programmable Gate Array Product overview: EP3C10F256C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10F256C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C10F256C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10F256C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2416-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2416-ND
FPGAs (Field Programmable Gate Array) 544-2416-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C10F256C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10F256C8
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C10F256C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C10F256C8
FPGAs (Field Programmable Gate Array) EP3C10F256C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C10F256C8
FPGA - Field Programmable Gate Array EP3C10F256C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C10F256C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C10F256C8
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA - EP3C10F256C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA
EP3C10F256C8
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA EP3C10F256C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 809917-EP3C10F256C8 696-EP3C10F256C8 544-2416-ND EP3C10F256C8 EP3C10F256C8 EP3C10F256C8 EP3C10F256C8 EP3C10F256C8
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C8 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA
Logic Cells / Logic Blocks 10320 10320 10320
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 256-LBGA Other; 256-LBGA Other; TFBGA
Unlock Full Specs
to access all available technical data