Intel Corporation FPGAs (Field Programmable Gate Array) EP3C55F780I7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2554-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2554-ND
FPGAs (Field Programmable Gate Array) 544-2554-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C55F780I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C55F780I7N
FPGA Programmable Logic Device 696-EP3C55F780I7N
FPGA - Field Programmable Gate Array Product overview: EP3C55F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780I7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C55F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C55F780I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780I7N - 081083-EP3C55F780I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780I7N
081083-EP3C55F780I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780I7N 081083-EP3C55F780I7N
Manufacturer: Altera Win Source Part Number: 081083-EP3C55F780I7N Mounting: SMD (SMT) Number of I/O: 377 Number of LABs/CLBs: 3491 Number of Logic Elements/Cells: 55856 Total RAM Bits: 2396160 Family Name: EP3C55 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C55F780I7; EP3C55F780C7; EP3C55F780C7N; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081083-EP3C55F780I7N
Mounting: SMD (SMT)
Number of I/O: 377
Number of LABs/CLBs: 3491
Number of Logic Elements/Cells: 55856
Total RAM Bits: 2396160
Family Name: EP3C55
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP3C55F780I7; EP3C55F780C7; EP3C55F780C7N;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780I7N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site
FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C55F780I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C55F780I7N
FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C55F780I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C55F780I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C55F780I7N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C55F780I7N
FPGA - Field Programmable Gate Array EP3C55F780I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 3491 LABs 377 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F780I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C55F780I7N
FPGAs (Field Programmable Gate Array) EP3C55F780I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 377 2396160 55856 780-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C55F780I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C55F780I7N
FPGAs (Field Programmable Gate Array) EP3C55F780I7N
IC FPGA 377 I/O 780FBGA

IC FPGA 377 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2554-ND 696-EP3C55F780I7N 081083-EP3C55F780I7N EP3C55F780I7N EP3C55F780I7N EP3C55F780I7N EP3C55F780I7N EP3C55F780I7N EP3C55F780I7N
Product Name FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C55F780I7N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 55856 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 780-BGA Other; Tray Other; 780-FBGA (29x29) Other; FBGA Other; 780-BGA Other; 780-BGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details