Intel Corporation FPGA Programmable Logic Device EP3C10F256C7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C10F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10F256C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C10F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10F256C7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C10F256C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C10F256C7N
FPGA Programmable Logic Device 696-EP3C10F256C7N
FPGA - Field Programmable Gate Array Product overview: EP3C10F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10F256C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C10F256C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10F256C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C7N - 081076-EP3C10F256C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C7N
081076-EP3C10F256C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C7N 081076-EP3C10F256C7N
Manufacturer: Altera Win Source Part Number: 081076-EP3C10F256C7N Mounting: SMD (SMT) Number of I/O: 182 Number of LABs/CLBs: 645 Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 256-FBGA (17x17) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 081076-EP3C10F256C7N
Mounting: SMD (SMT)
Number of I/O: 182
Number of LABs/CLBs: 645
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2415-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2415-ND
FPGAs (Field Programmable Gate Array) 544-2415-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C10F256C7N
FPGA - Field Programmable Gate Array EP3C10F256C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C10F256C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C10F256C7N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA - EP3C10F256C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA
EP3C10F256C7N
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA EP3C10F256C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10F256C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C10F256C7N
FPGAs (Field Programmable Gate Array) EP3C10F256C7N
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10F256C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C10F256C7N
FPGAs (Field Programmable Gate Array) EP3C10F256C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LBGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C10F256C7N 081076-EP3C10F256C7N 544-2415-ND EP3C10F256C7N EP3C10F256C7N EP3C10F256C7N EP3C10F256C7N EP3C10F256C7N
Product Name FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10F256C7N FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V 256-Pin TFBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-FBGA (17x17) Other; 256-LBGA Other; TFBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 315 MHz
User I/Os 182 pins 182 pins 182 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Unlock Full Specs
to access all available technical data