Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Package / Case: 484-FBGA
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Supplier Device Package: 484-UBGA (19x19)
Base Product Number: EP3C16
Product Status: Active
Field Programmable Gate Array, 15408 CLBs, 15408-Cell, CMOS, PBGA256, LEAD FREE, MS-034, FBGA-256 Product overview: EP3C16U484A7N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16U484A7N can be used for catalog matching and distributor lookup.
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs
IC FPGA 346 I/O 484UBGA
IC FPGA 346 I/O 484UBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EP3C16U484A7N | EP3C16U484A7N-ND | EP3C16U484A7N | EP3C16U484A7N | EP3C16U484A7N | EP3C16U484A7N | |
| Product Name | Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Supply Voltage | Other; 2.5 | Other; 1.15V ~ 1.25V | Other | ||||
| Package Type | Other; 484-FBGA | Other; 484-FBGA | |||||
| Pins | 484 |