Cyclone® III Field Programmable Gate Array (FPGA) IC 210 6137856 150848 484-BGA
IC FPGA 210 I/O 484FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 9428 LABs 226 IOs
Cyclone® III Field Programmable Gate Array (FPGA) IC 210 6137856 150848 484-BGA
IC FPGA 210 I/O 484FBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2615-ND | EP3CLS150F484C8 | EP3CLS150F484C8 | EP3CLS150F484C8 | EP3CLS150F484C8 |
| Product Name | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-BGA | Other; 484-BGA | |||
| Pins | 484 | ||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |||
| Supply Voltage | Other | Other; 1.15V ~ 1.25V |