Intel Corporation FPGAs (Field Programmable Gate Array) EP3C80F780I7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3C80F780I7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C80F780I7N-ND
FPGAs (Field Programmable Gate Array) EP3C80F780I7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3C80F780I7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3C80F780I7N
437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3C80F780I7N
FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3C80F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780I7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3C80F780I7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C80F780I7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7N - 084383-EP3C80F780I7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7N
084383-EP3C80F780I7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7N 084383-EP3C80F780I7N
Manufacturer: Altera Win Source Part Number: 084383-EP3C80F780I7N Mounting: SMD (SMT) Number of I/O: 429 Number of LABs/CLBs: 5079 Number of Logic Elements/Cells: 81264 Total RAM Bits: 2810880 Family Name: EP3C80 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 100°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C80F780I7; EP3C80F780C7N; EP3C80F780C7; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Indonesia, Taiwan, Thailand Estimated EOL Date: 2026 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084383-EP3C80F780I7N
Mounting: SMD (SMT)
Number of I/O: 429
Number of LABs/CLBs: 5079
Number of Logic Elements/Cells: 81264
Total RAM Bits: 2810880
Family Name: EP3C80
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP3C80F780I7; EP3C80F780C7N; EP3C80F780C7;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Indonesia, Taiwan, Thailand
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780I7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780I7N
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C80F780I7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C80F780I7N
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C80F780I7N
FPGA - Field Programmable Gate Array EP3C80F780I7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 5079 LABs 429 IOs

Buy Now Datasheet
FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - 386-EP3C80F780I7N - Utmel Electronic Limited
Hong Kong, China
FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
386-EP3C80F780I7N
FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA 386-EP3C80F780I7N
FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA

FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C80F780I7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C80F780I7N
FPGAs (Field Programmable Gate Array) EP3C80F780I7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 429 2810880 81264 780-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C80F780I7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C80F780I7N
FPGAs (Field Programmable Gate Array) EP3C80F780I7N
IC FPGA 429 I/O 780FBGA

IC FPGA 429 I/O 780FBGA

Supplier's Site Datasheet
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C80F780I7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C80F780I7N
FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C80F780I7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3C80F780I7N-ND 696-EP3C80F780I7N 084383-EP3C80F780I7N EP3C80F780I7N EP3C80F780I7N EP3C80F780I7N 386-EP3C80F780I7N EP3C80F780I7N EP3C80F780I7N EP3C80F780I7N
Product Name FPGAs (Field Programmable Gate Array) 437.5MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C80F780I7N Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA Cyclone® III Family 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 81264 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
Package Type Other; 780-BGA Other; Tray Other; 780-FBGA (29x29) Other; 780-BGA Other; 780-BGA Other; 780-BGA Other; FBGA
Pins 780
Operating Temperature -40 to 100 C (-40 to 212 F) -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Internal Frequency 315 MHz 472 MHz
User I/Os 429 pins 429 pins 429 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details