Intel Corporation Automotive 437.5MHz 1.2V FPGA Programmable Logic Device EP3C25U256A7N

Description
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UBGA Product overview: EP3C25U256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UBGA Product overview: EP3C25U256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3C25U256A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3C25U256A7N
Automotive 437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3C25U256A7N
FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UBGA Product overview: EP3C25U256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256A7N can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UBGA Product overview: EP3C25U256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, Automotive, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25U256A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Manufacturer: Intel Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) Series: Cyclone® III Package: Tray Product Status: Active Base Product Number: EP3C25 Voltage - Supply: 1.15V ~ 1.25V Mounting Type: Surface Mount Operating Temperature: -40°C ~ 125°C (TJ) Package / Case: 256-LFBGA

Manufacturer: Intel
Category: Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array)
Series: Cyclone® III
Package: Tray
Product Status: Active
Base Product Number: EP3C25
Voltage - Supply: 1.15V ~ 1.25V
Mounting Type: Surface Mount
Operating Temperature: -40°C ~ 125°C (TJ)
Package / Case: 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25U256A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C25U256A7N-ND
FPGAs (Field Programmable Gate Array) EP3C25U256A7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25U256A7N
FPGA - Field Programmable Gate Array EP3C25U256A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 156 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25U256A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25U256A7N
FPGAs (Field Programmable Gate Array) EP3C25U256A7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 156 608256 24624 256-LFBGA

Buy Now Datasheet
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA - EP3C25U256A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA
EP3C25U256A7N
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA EP3C25U256A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25U256A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25U256A7N
IC FPGA 156 I/O 256UBGA

IC FPGA 156 I/O 256UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25U256A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25U256A7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C25U256A7N
IC FPGA 156 I/O 256UBGA

IC FPGA 156 I/O 256UBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C25U256A7N EP3C25U256A7N-ND EP3C25U256A7N EP3C25U256A7N EP3C25U256A7N EP3C25U256A7N EP3C25U256A7N
Product Name Automotive 437.5MHz 1.2V FPGA Programmable Logic Device Integrated Circuits (ICs) Embedded FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; UFBGA
Internal Frequency 315 MHz
User I/Os 156 pins 156 pins 156 pins
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Memory Support Other; DDR2 SDRAM|QDRII+SRAM
Unlock Full Specs
to access all available technical data