Intel Corporation 437.5MHz 1.2V FPGA Programmable Logic Device EP3C120F780C7

Description
FPGA Cyclone® III Family 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3C120F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA Cyclone® III Family 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3C120F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780C7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
437.5MHz 1.2V FPGA Programmable Logic Device - 696-EP3C120F780C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
437.5MHz 1.2V FPGA Programmable Logic Device
696-EP3C120F780C7
437.5MHz 1.2V FPGA Programmable Logic Device 696-EP3C120F780C7
FPGA Cyclone® III Family 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3C120F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780C7 can be used for catalog matching and distributor lookup.

FPGA Cyclone® III Family 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Product overview: EP3C120F780C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 437.5MHz, 1.2V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 437.5MHz, 1.2V, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7 - 084465-EP3C120F780C7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7
084465-EP3C120F780C7
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7 084465-EP3C120F780C7
Manufacturer: Altera Win Source Part Number: 084465-EP3C120F780C7 Mounting: SMD (SMT) Number of I/O: 531 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084465-EP3C120F780C7
Mounting: SMD (SMT)
Number of I/O: 531
Number of LABs/CLBs: 7443
Number of Logic Elements/Cells: 119088
Total RAM Bits: 3981312
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2393-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2393-ND
FPGAs (Field Programmable Gate Array) 544-2393-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Buy Now Datasheet
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C120F780C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C120F780C7
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C120F780C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F780C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C120F780C7
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F780C7
Embedded - FPGAs (Field Programmable Gate Array) EP3C120F780C7
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C120F780C7
FPGA - Field Programmable Gate Array EP3C120F780C7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 531 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 531 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C120F780C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C120F780C7
FPGAs (Field Programmable Gate Array) EP3C120F780C7
Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C120F780C7 084465-EP3C120F780C7 544-2393-ND EP3C120F780C7 EP3C120F780C7 EP3C120F780C7 EP3C120F780C7 EP3C120F780C7
Product Name 437.5MHz 1.2V FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7 FPGAs (Field Programmable Gate Array) FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 780-FBGA (29x29) Other; 780-BGA Other; FBGA Other; 780-BGA
Internal Frequency 315 MHz
User I/Os 531 pins 531 pins 531 pins
Operating Temperature 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Memory Support Other; DDR2 SDRAM|QDRII+SRAM
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K1000CF33C9 - Lingto Electronic Limited
Specs
System Gates 1.77E6
Logic Cells / Logic Blocks 38400
User I/Os 708 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details