Intel Corporation FPGAs (Field Programmable Gate Array) EP3C25E144A7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3C25E144A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C25E144A7N-ND
FPGAs (Field Programmable Gate Array) EP3C25E144A7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25E144A7N - 870545-EP3C25E144A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25E144A7N
870545-EP3C25E144A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25E144A7N 870545-EP3C25E144A7N
Manufacturer: Intel Win Source Part Number: 870545-EP3C25E144A7N Series: Cyclone® III Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad Package: 144-LQFP Exposed Pad Package: Tray Mounting: Surface Mount Number of I/O: 82 Family Name: EP3C25 Categories: Integrated Circuits (ICs) Case / Package: 144-EQFP (20x20) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Limited Quantity per package: 60 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 45 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870545-EP3C25E144A7N
Series: Cyclone® III
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad
Package: 144-LQFP Exposed Pad
Package: Tray
Mounting: Surface Mount
Number of I/O: 82
Family Name: EP3C25
Categories: Integrated Circuits (ICs)
Case / Package: 144-EQFP (20x20)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 60
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 45 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C25E144A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C25E144A7N
FPGA Programmable Logic Device 696-EP3C25E144A7N
FPGA - Field Programmable Gate Array Product overview: EP3C25E144A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25E144A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C25E144A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25E144A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 144-Pin EQFP EP - EP3C25E144A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 144-Pin EQFP EP
EP3C25E144A7N
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 144-Pin EQFP EP EP3C25E144A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs - 386-EP3C25E144A7N - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs
386-EP3C25E144A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs 386-EP3C25E144A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25E144A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25E144A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25E144A7N
IC FPGA 82 I/O 144EQFP

IC FPGA 82 I/O 144EQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C25E144A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25E144A7N
FPGAs (Field Programmable Gate Array) EP3C25E144A7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 82 608256 24624 144-LQFP Exposed Pad

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25E144A7N
FPGA - Field Programmable Gate Array EP3C25E144A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25E144A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25E144A7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C25E144A7N
IC FPGA 82 I/O 144EQFP

IC FPGA 82 I/O 144EQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3C25E144A7N-ND 870545-EP3C25E144A7N 696-EP3C25E144A7N EP3C25E144A7N 386-EP3C25E144A7N EP3C25E144A7N EP3C25E144A7N EP3C25E144A7N EP3C25E144A7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25E144A7N FPGA Programmable Logic Device FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 144-Pin EQFP EP FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 82 IOs Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type LFQP; Other; 144-LQFP Exposed Pad QFP; Other; 144-EQFP (20x20) Other; Tray Other; EQFP EP QFP; Other; 144-LQFP Exposed Pad QFP; Other; 144-LQFP Exposed Pad
Pins 144
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 315 MHz
User I/Os 82 pins 82 pins 82 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details