Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 10320 144-LQFP Exposed Pad
Manufacturer: Altera
Win Source Part Number: 1172150-EP3C10E144I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
FPGA - Field Programmable Gate Array Product overview: EP3C10E144I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10E144I7 can be used for catalog matching and distributor lookup.
IC FPGA 94 I/O 144EQFP
Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 10320 144-LQFP Exposed Pad
FPGA Cyclone® III Family 10320 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 94 IOs
IC FPGA 94 I/O 144EQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3C10E144I7-ND | 1172150-EP3C10E144I7 | 696-EP3C10E144I7 | EP3C10E144I7 | EP3C10E144I7 | 2936-EP3C10E144I7 | EP3C10E144I7 | EP3C10E144I7 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10E144I7 | FPGA Programmable Logic Device | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGA Cyclone® III Family 10320 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP | FPGA - Field Programmable Gate Array | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP Exposed Pad | Other; Tray | QFP; Other; 144-LQFP Exposed Pad | QFP; Other; QFP | ||||
| Pins | 144 | 144 | ||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |||||
| Internal Frequency | 315 MHz | 438 MHz | ||||||
| User I/Os | 94 pins | 94 pins | 94 pins | 144 pins |