Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE110F1152C4

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4-ND
FPGAs (Field Programmable Gate Array) EP3SE110F1152C4-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE110F1152C4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE110F1152C4
717MHz FPGA Programmable Logic Device 696-EP3SE110F1152C4
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE110F1152C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C4 can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA1152, FBGA-1152 Product overview: EP3SE110F1152C4 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1013883-EP3SE110F1152C4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1013883-EP3SE110F1152C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1013883-EP3SE110F1152C4
Win Source Part Number: 1013883-EP3SE110F115 2C4 Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array) Series: Stratix® III E Package: Tray Standard Package: 24 Mounting: SMD (SMT) Number of I/O: 744 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Voltage - Supply: 0.86V ~ 1.15V Package / Case: 1152-BBGA, FCBGA Supplier Device Package: 1152-FBGA (35x35) Temperature Range - Operating: 0°C ~ 85°C (TJ) ECCN: 3A001A2C Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Intel Other Names: 973128 Base Product Number: EP3SE110 Product Status: Obsolete

Win Source Part Number: 1013883-EP3SE110F1152C4
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: Stratix® III E
Package: Tray
Standard Package: 24
Mounting: SMD (SMT)
Number of I/O: 744
Number of LABs/CLBs: 4300
Number of Logic Elements/Cells: 107500
Total RAM Bits: 8936448
Voltage - Supply: 0.86V ~ 1.15V
Package / Case: 1152-BBGA, FCBGA
Supplier Device Package: 1152-FBGA (35x35)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
ECCN: 3A001A2C
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Intel
Other Names: 973128
Base Product Number: EP3SE110
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE110F1152C4
FPGA - Field Programmable Gate Array EP3SE110F1152C4
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

Buy Now Datasheet
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SE110F1152C4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SE110F1152C4
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SE110F1152C4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C4
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4
FPGAs (Field Programmable Gate Array) EP3SE110F1152C4
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4
Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C4
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE110F1152C4-ND 696-EP3SE110F1152C4 1013883-EP3SE110F1152C4 EP3SE110F1152C4 EP3SE110F1152C4 EP3SE110F1152C4 EP3SE110F1152C4 EP3SE110F1152C4
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200FC484-3N - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 382 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details