Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 331 IOs
IC FPGA 331 I/O 484UBGA
FPGA Cyclone® III Family 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® III Field Programmable Gate Array (FPGA) IC 331 1161216 39600 484-FBGA
IC FPGA 331 I/O 484UBGA
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Utmel Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2496-ND | EP3C40U484C6N | EP3C40U484C6N | 2936-EP3C40U484C6N | EP3C40U484C6N | EP3C40U484C6N | EP3C40U484C6N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | Embedded - FPGAs (Field Programmable Gate Array) | FPGA Cyclone® III Family 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA | FPGA 39600 Cells 500MHz 65nm Technology 1.2V 484-Pin UFBGA | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 484-FBGA | Other; UFBGA | Other; 484-FBGA | ||||
| Pins | 484 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 39600 | 39600 | 39600 | ||||
| User I/Os | 331 pins | 331 pins |