The EP3SE110F780C4LN is part of the Stratix III E family of FPGAs, designed for data-centric applications. It features 107,500 equivalent logic elements and includes 639 M9K memory blocks, providing a total of 2,150 Kbits of embedded RAM. The device supports high-speed DSP operations with dedicated multipliers capable of handling 9vó9, 12vó12, 18vó18, and 36vó36 multiplications at frequencies up to 550 MHz. This FPGA offers a robust I/O configuration with up to 1,104 user I/O pins arranged in 24 modular I/O banks, supporting various industry standards. It incorporates Programmable Power Technology, allowing for optimized power consumption while maintaining high performance. The device also includes advanced security features such as 256-bit AES encryption for configuration bit stream protection and built-in error correction coding (ECC) for data integrity. With support for high-speed external memory interfaces, including DDR and QDR SRAM, as well as multiple clock management options, the EP3SE110F780C4LN is suitable for applications requiring high reliability and performance.
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA
Stratix® III E Field Programmable Gate Array (FPGA) IC 488 8936448 107500 780-BBGA, FCBGA
IC FPGA 488 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 488 IOs
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 488 I/O 780FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EP3SE110F780C4LN-ND | EP3SE110F780C4LN | EP3SE110F780C4LN | EP3SE110F780C4LN | EP3SE110F780C4LN | EP3SE110F780C4LN |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array | FPGA 107500 Cells 450MHz 65nm Technology 1.1V 780-Pin FC-FBGA | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 780-BBGA, FCBGA | Other; 780-BBGA, FCBGA | Other; FC-FBGA | |||
| Pins | 780 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 107500 | 107500 |