Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N EP3C16F484C8N

Description
Manufacturer: Altera Win Source Part Number: 084818-EP3C16F484C8N Mounting: SMD (SMT) Number of I/O: 346 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-FG484I; A3P1000L-1FGG484Y; M1A3P600L-1FG484Y; M1A3P600L-FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Indonesia, Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Altera Win Source Part Number: 084818-EP3C16F484C8N Mounting: SMD (SMT) Number of I/O: 346 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-FG484I; A3P1000L-1FGG484Y; M1A3P600L-1FG484Y; M1A3P600L-FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Indonesia, Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3C16F484C8N is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 15,408 logic elements and supports up to 56 M9K memory blocks, providing a total of 516,096 bits of RAM. The device is optimized for low power operation, making it suitable for battery-powered and thermally-challenged applications. It includes advanced security features such as AES configuration security and design separation capabilities, which enhance protection against tampering and reverse engineering. The EP3C16F484C8N supports a wide range of I/O standards and offers high memory-to-logic ratios, making it versatile for various applications. Additionally, it includes four phase-locked loops for robust clock management and supports high-speed external memory interfaces. This FPGA is ideal for engineers looking for a reliable, low-power solution with integrated security features for their projects.

Datasheet Summary
Powered by GS/AI

The EP3C16F484C8N is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 15,408 logic elements and supports up to 56 M9K memory blocks, providing a total of 516,096 bits of RAM. The device is optimized for low power operation, making it suitable for battery-powered and thermally-challenged applications. It includes advanced security features such as AES configuration security and design separation capabilities, which enhance protection against tampering and reverse engineering. The EP3C16F484C8N supports a wide range of I/O standards and offers high memory-to-logic ratios, making it versatile for various applications. Additionally, it includes four phase-locked loops for robust clock management and supports high-speed external memory interfaces. This FPGA is ideal for engineers looking for a reliable, low-power solution with integrated security features for their projects.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N - 084818-EP3C16F484C8N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N
084818-EP3C16F484C8N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N 084818-EP3C16F484C8N
Manufacturer: Altera Win Source Part Number: 084818-EP3C16F484C8N Mounting: SMD (SMT) Number of I/O: 346 Number of LABs/CLBs: 963 Number of Logic Elements/Cells: 15408 Total RAM Bits: 516096 Family Name: EP3C16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 484-FBGA (23x23) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): A3P600L-FG484I; A3P1000L-1FGG484Y; M1A3P600L-1FG484Y; M1A3P600L-FG484Y; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Indonesia, Philippines, Taiwan, Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 084818-EP3C16F484C8N
Mounting: SMD (SMT)
Number of I/O: 346
Number of LABs/CLBs: 963
Number of Logic Elements/Cells: 15408
Total RAM Bits: 516096
Family Name: EP3C16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 484-FBGA (23x23)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): A3P600L-FG484I; A3P1000L-1FGG484Y; M1A3P600L-1FG484Y; M1A3P600L-FG484Y;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Indonesia, Philippines, Taiwan, Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C16F484C8N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C16F484C8N
FPGA Programmable Logic Device 696-EP3C16F484C8N
FPGA - Field Programmable Gate Array Product overview: EP3C16F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C8N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C16F484C8N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C16F484C8N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2474-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2474-ND
FPGAs (Field Programmable Gate Array) 544-2474-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Buy Now Datasheet
FPGAs - 6903633 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
6903633
FPGAs 6903633
FPGA Cyclone III, FBGA484, 16k LE

FPGA Cyclone III, FBGA484, 16k LE

Supplier's Site
FPGAs - 6903633P - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGA Cyclone III, FBGA484, 16k LE

FPGA Cyclone III, FBGA484, 16k LE

Supplier's Site
FPGAs - 1695744 - RS Components, Ltd.
Corby, Northants, United Kingdom
FPGAs
1695744
FPGAs 1695744
FPGA Cyclone III, FBGA484, 16k LE

FPGA Cyclone III, FBGA484, 16k LE

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16F484C8N
FPGA - Field Programmable Gate Array EP3C16F484C8N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F484C8N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16F484C8N
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA - EP3C16F484C8N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA
EP3C16F484C8N
FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA EP3C16F484C8N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F484C8N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16F484C8N
FPGAs (Field Programmable Gate Array) EP3C16F484C8N
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-BGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16F484C8N
Embedded - FPGAs (Field Programmable Gate Array) EP3C16F484C8N
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16F484C8N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C16F484C8N
FPGAs (Field Programmable Gate Array) EP3C16F484C8N
IC FPGA 346 I/O 484FBGA

IC FPGA 346 I/O 484FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 084818-EP3C16F484C8N 696-EP3C16F484C8N 544-2474-ND 6903633 6903633P EP3C16F484C8N EP3C16F484C8N EP3C16F484C8N EP3C16F484C8N EP3C16F484C8N EP3C16F484C8N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16F484C8N FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs FPGAs FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 402MHz 65nm Technology 1.2V 484-Pin FBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 15408 15408 15408 15408 15408
Package Type Other; 484-FBGA (23x23) Other; Tray Other; 484-BGA Other; Fbga Other; FBGA Other; FBGA Other; 484-BGA Other; 484-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K300EBC652-2X - Lingto Electronic Limited
Specs
System Gates 728000
Logic Cells / Logic Blocks 11520
User I/Os 408 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details