Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE110F1152C4N

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The EP3SE110F1152C4N is a member of the Stratix III E family of FPGAs from Quarktwin Technology Ltd., designed for data-centric applications. It features 107,500 logic elements and 639 Kbits of enhanced TriMatrix memory, which includes support for true dual-port memory and FIFO buffers. The device is equipped with high-speed DSP blocks capable of implementing multipliers up to 36vó36 at frequencies of 550 MHz, making it suitable for complex digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It incorporates advanced features such as programmable power technology for efficient power management, selectable core voltage for performance optimization, and dynamic on-chip termination for improved signal integrity. Additionally, the device includes built-in security features with 256-bit AES encryption and error correction coding (ECC) for data integrity. The EP3SE110F1152C4N is ideal for applications requiring high performance and reliability, including networking, communications, and embedded systems. Its robust architecture and extensive feature set make it a versatile choice for engineers looking to implement high-performance logic and processing capabilities in their designs.

Datasheet Summary
Powered by GS/AI

The EP3SE110F1152C4N is a member of the Stratix III E family of FPGAs from Quarktwin Technology Ltd., designed for data-centric applications. It features 107,500 logic elements and 639 Kbits of enhanced TriMatrix memory, which includes support for true dual-port memory and FIFO buffers. The device is equipped with high-speed DSP blocks capable of implementing multipliers up to 36vó36 at frequencies of 550 MHz, making it suitable for complex digital signal processing tasks. This FPGA supports a wide range of I/O standards with up to 1,104 user I/O pins arranged in 24 modular I/O banks. It incorporates advanced features such as programmable power technology for efficient power management, selectable core voltage for performance optimization, and dynamic on-chip termination for improved signal integrity. Additionally, the device includes built-in security features with 256-bit AES encryption and error correction coding (ECC) for data integrity. The EP3SE110F1152C4N is ideal for applications requiring high performance and reliability, including networking, communications, and embedded systems. Its robust architecture and extensive feature set make it a versatile choice for engineers looking to implement high-performance logic and processing capabilities in their designs.

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4N-ND
FPGAs (Field Programmable Gate Array) EP3SE110F1152C4N-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
717MHz FPGA Programmable Logic Device - 696-EP3SE110F1152C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
717MHz FPGA Programmable Logic Device
696-EP3SE110F1152C4N
717MHz FPGA Programmable Logic Device 696-EP3SE110F1152C4N
Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SE110F1152C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C4N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 717MHz, 107500-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SE110F1152C4N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 717MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 717MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - EP3SE110F1152C4N - 710120-EP3SE110F1152C4N - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - EP3SE110F1152C4N
710120-EP3SE110F1152C4N
Hard To Find - EP3SE110F1152C4N 710120-EP3SE110F1152C4N
Manufacturer: Altera Win Source Part Number: 710120-EP3SE110F1152 C4N Series: Stratix III E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Family Name: EP3SE110 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): M2GL100T-1FC1152; XC4VFX40-11FF1152I; XC4VFX40-12FFG1152CS 1; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 710120-EP3SE110F1152C4N
Series: Stratix III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 744
Number of LABs/CLBs: 4300
Number of Logic Elements/Cells: 107500
Total RAM Bits: 8936448
Family Name: EP3SE110
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): M2GL100T-1FC1152; XC4VFX40-11FF1152I; XC4VFX40-12FFG1152CS1;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4N
FPGAs (Field Programmable Gate Array) EP3SE110F1152C4N
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SE110F1152C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SE110F1152C4N
FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SE110F1152C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C4N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C4N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C4N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C4N
FPGAs (Field Programmable Gate Array) EP3SE110F1152C4N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE110F1152C4N
FPGA - Field Programmable Gate Array EP3SE110F1152C4N
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3SE110F1152C4N-ND 696-EP3SE110F1152C4N 710120-EP3SE110F1152C4N EP3SE110F1152C4N EP3SE110F1152C4N EP3SE110F1152C4N EP3SE110F1152C4N EP3SE110F1152C4N EP3SE110F1152C4N
Product Name FPGAs (Field Programmable Gate Array) 717MHz FPGA Programmable Logic Device Hard To Find - EP3SE110F1152C4N FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 450MHz 65nm Technology 1.1V 1152-Pin FC-FBGA Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Package Type Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 717 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details