Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5E144C7

Description
Manufacturer: Intel Win Source Part Number: 1323365-EP3C5E144C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 94 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP Exposed Pad ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP3C5E144C7-ND,-544- 2428,972396,544-2428 Base Product Number: EP3C5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 1323365-EP3C5E144C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 94 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP Exposed Pad ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP3C5E144C7-ND,-544- 2428,972396,544-2428 Base Product Number: EP3C5 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323365-EP3C5E144C7 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323365-EP3C5E144C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323365-EP3C5E144C7
Manufacturer: Intel Win Source Part Number: 1323365-EP3C5E144C7 Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 60 Mounting: Surface Mount Number of I/O: 94 Number of LABs/CLBs: 321 Number of Logic Elements/Cells: 5136 Total RAM Bits: 423936 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 144-EQFP (20x20) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 144-LQFP Exposed Pad ECCN: 3A991D Fake Threat In the Open Market: 68 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP3C5E144C7-ND,-544- 2428,972396,544-2428 Base Product Number: EP3C5 RoHS Status: RoHS non-compliant

Manufacturer: Intel
Win Source Part Number: 1323365-EP3C5E144C7
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 60
Mounting: Surface Mount
Number of I/O: 94
Number of LABs/CLBs: 321
Number of Logic Elements/Cells: 5136
Total RAM Bits: 423936
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 144-EQFP (20x20)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 144-LQFP Exposed Pad
ECCN: 3A991D
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EP3C5E144C7-ND,-544-2428,972396,544-2428
Base Product Number: EP3C5
RoHS Status: RoHS non-compliant

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C5E144C7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C5E144C7
FPGA Programmable Logic Device 696-EP3C5E144C7
FPGA - Field Programmable Gate Array Product overview: EP3C5E144C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5E144C7 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C5E144C7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5E144C7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2428-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2428-ND
FPGAs (Field Programmable Gate Array) 544-2428-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Buy Now Datasheet
FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP - EP3C5E144C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP
EP3C5E144C7
FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP EP3C5E144C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5E144C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5E144C7
IC FPGA 94 I/O 144EQFP

IC FPGA 94 I/O 144EQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5E144C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5E144C7
Embedded - FPGAs (Field Programmable Gate Array) EP3C5E144C7
IC FPGA 94 I/O 144EQFP

IC FPGA 94 I/O 144EQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5E144C7
FPGA - Field Programmable Gate Array EP3C5E144C7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 94 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 94 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5E144C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5E144C7
FPGAs (Field Programmable Gate Array) EP3C5E144C7
Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Cyclone® III Field Programmable Gate Array (FPGA) IC 94 423936 5136 144-LQFP Exposed Pad

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1323365-EP3C5E144C7 696-EP3C5E144C7 544-2428-ND EP3C5E144C7 EP3C5E144C7 EP3C5E144C7 EP3C5E144C7 EP3C5E144C7
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGA 5136 Cells 437.5MHz 65nm Technology 1.2V 144-Pin EQFP EP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 5136 5136 5136
Package Type QFP; Other; 144-LQFP Exposed Pad Other; Tray LFQP; Other; 144-LQFP Exposed Pad Other; EQFP EP QFP QFP; Other; 144-LQFP Exposed Pad
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details