Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N EP3C5U256C6N

Description
Manufacturer: Intel Win Source Part Number: 918285-EP3C5U256C6N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 182 Family Name: EP3C5 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974348, EP3C5U256C6N-ND, -544-2439, 544-2439
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 918285-EP3C5U256C6N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 182 Family Name: EP3C5 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974348, EP3C5U256C6N-ND, -544-2439, 544-2439
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N - 918285-EP3C5U256C6N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N
918285-EP3C5U256C6N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N 918285-EP3C5U256C6N
Manufacturer: Intel Win Source Part Number: 918285-EP3C5U256C6N Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 182 Family Name: EP3C5 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 974348, EP3C5U256C6N-ND, -544-2439, 544-2439

Manufacturer: Intel
Win Source Part Number: 918285-EP3C5U256C6N
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 256-LFBGA
Package: 256-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 182
Family Name: EP3C5
Categories: Integrated Circuits (ICs)
Case / Package: 256-UBGA (14x14)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 974348, EP3C5U256C6N-ND, -544-2439, 544-2439

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2439-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2439-ND
FPGAs (Field Programmable Gate Array) 544-2439-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C5U256C6N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C5U256C6N
FPGA Programmable Logic Device 696-EP3C5U256C6N
FPGA - Field Programmable Gate Array Product overview: EP3C5U256C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5U256C6N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C5U256C6N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5U256C6N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5U256C6N
FPGA - Field Programmable Gate Array EP3C5U256C6N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5U256C6N
Embedded - FPGAs (Field Programmable Gate Array) EP3C5U256C6N
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5U256C6N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5U256C6N
FPGAs (Field Programmable Gate Array) EP3C5U256C6N
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5U256C6N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5U256C6N
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site
FPGA 5136 Cells 500MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C5U256C6N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 500MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C5U256C6N
FPGA 5136 Cells 500MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C5U256C6N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 918285-EP3C5U256C6N 544-2439-ND 696-EP3C5U256C6N EP3C5U256C6N EP3C5U256C6N EP3C5U256C6N EP3C5U256C6N EP3C5U256C6N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5U256C6N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 5136 Cells 500MHz 65nm Technology 1.2V 256-Pin UFBGA
Package Type Other; 256-UBGA (14x14) Other; 256-LFBGA Other; Tray Other; 256-LFBGA Other; UFBGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F)
Pins 256
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data