Manufacturer: Altera
Win Source Part Number: 1172156-EP3C40F780I7
Manufacturer Homepage: www.altera.com
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA
FPGA - Field Programmable Gate Array Product overview: EP3C40F780I7 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C40F780I7 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Cyclone® III Field Programmable Gate Array (FPGA) IC 535 1161216 39600 780-BGA
IC FPGA 535 I/O 780FBGA
IC FPGA 535 I/O 780FBGA
IC FPGA 535 I/O 780FBGA
FPGA - Field Programmable Gate Array FPGA - Cyclone III 2475 LABs 535 IOs
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1172156-EP3C40F780I7 | 544-3528-ND | 696-EP3C40F780I7 | EP3C40F780I7 | EP3C40F780I7 | EP3C40F780I7 | EP3C40F780I7 | EP3C40F780I7 | EP3C40F780I7 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C40F780I7 | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | FPGA 39600 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA - Field Programmable Gate Array |
| Package Type | Other; 780-BGA | Other; Tray | Other; FBGA | Other; 780-BGA | Other; 780-BGA | ||||
| Pins | 780 | ||||||||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||||||
| Internal Frequency | 315 MHz |