Intel Corporation FPGAs (Field Programmable Gate Array) EP3C5F256C8

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2422-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2422-ND
FPGAs (Field Programmable Gate Array) 544-2422-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8 - 918284-EP3C5F256C8 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8
918284-EP3C5F256C8
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8 918284-EP3C5F256C8
Manufacturer: Intel Win Source Part Number: 918284-EP3C5F256C8 Series: Cyclone® III Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA Package: 256-LBGA Package: Tray Mounting: Surface Mount Number of I/O: 182 Family Name: EP3C5 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: EP3C5F256C8-ND, -544-2422, 970766, 544-2422

Manufacturer: Intel
Win Source Part Number: 918284-EP3C5F256C8
Series: Cyclone® III
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
Package: 256-LBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 182
Family Name: EP3C5
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: EP3C5F256C8-ND, -544-2422, 970766, 544-2422

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C5F256C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C5F256C8
FPGA Programmable Logic Device 696-EP3C5F256C8
FPGA - Field Programmable Gate Array Product overview: EP3C5F256C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5F256C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C5F256C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C5F256C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C5F256C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C5F256C8
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C5F256C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C5F256C8
FPGAs (Field Programmable Gate Array) EP3C5F256C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA

Buy Now Datasheet
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA - EP3C5F256C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA
EP3C5F256C8
FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA EP3C5F256C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC FPGA 182 I/O 256FBGA - 386-EP3C5F256C8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 182 I/O 256FBGA
386-EP3C5F256C8
IC FPGA 182 I/O 256FBGA 386-EP3C5F256C8
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site
IC FPGA 182 I/O 256FBGA - 2936-EP3C5F256C8 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 182 I/O 256FBGA
2936-EP3C5F256C8
IC FPGA 182 I/O 256FBGA 2936-EP3C5F256C8
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C5F256C8
FPGA - Field Programmable Gate Array EP3C5F256C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C5F256C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C5F256C8
IC FPGA 182 I/O 256FBGA

IC FPGA 182 I/O 256FBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Utmel Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2422-ND 918284-EP3C5F256C8 696-EP3C5F256C8 EP3C5F256C8 EP3C5F256C8 EP3C5F256C8 386-EP3C5F256C8 2936-EP3C5F256C8 EP3C5F256C8 EP3C5F256C8
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C5F256C8 FPGA Programmable Logic Device Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 5136 Cells 402MHz 65nm Technology 1.2V 256-Pin TFBGA IC FPGA 182 I/O 256FBGA IC FPGA 182 I/O 256FBGA FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FBGA (17x17) Other; Tray Other; 256-LBGA Other; TFBGA Other; 256-LBGA Other; FBGA
Pins 256 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 315 MHz 472 MHz 402 MHz
User I/Os 182 pins 182 pins 182 pins 256 pins
Unlock Full Specs
to access all available technical data

Similar Products

Memory - Memory - Configuration Proms for FPGAs - AT17LV128-10SC - 911798-AT17LV128-10SC - Win Source Electronics
Specs
Package Type SOIC; Other; 20-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details