Intel Corporation FPGA Programmable Logic Device EP3C25F324A7N

Description
FPGA - Field Programmable Gate Array Product overview: EP3C25F324A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA - Field Programmable Gate Array Product overview: EP3C25F324A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324A7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP3C25F324A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C25F324A7N
FPGA Programmable Logic Device 696-EP3C25F324A7N
FPGA - Field Programmable Gate Array Product overview: EP3C25F324A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C25F324A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C25F324A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2565-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2565-ND
FPGAs (Field Programmable Gate Array) 544-2565-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324A7N - 203761-EP3C25F324A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324A7N
203761-EP3C25F324A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324A7N 203761-EP3C25F324A7N
Manufacturer: Altera Win Source Part Number: 203761-EP3C25F324A7N Mounting: SMD (SMT) Number of I/O: 215 Number of LABs/CLBs: 1539 Number of Logic Elements/Cells: 24624 Total RAM Bits: 608256 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 324-FBGA (19x19) Supply Voltage - Operating: 1.15 V to 1.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 203761-EP3C25F324A7N
Mounting: SMD (SMT)
Number of I/O: 215
Number of LABs/CLBs: 1539
Number of Logic Elements/Cells: 24624
Total RAM Bits: 608256
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 324-FBGA (19x19)
Supply Voltage - Operating: 1.15 V to 1.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C25F324A7N
FPGA - Field Programmable Gate Array EP3C25F324A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 1539 LABs 215 IOs

Buy Now Datasheet
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 324-Pin FBGA - EP3C25F324A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 324-Pin FBGA
EP3C25F324A7N
FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 324-Pin FBGA EP3C25F324A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C25F324A7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C25F324A7N
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C25F324A7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C25F324A7N
FPGAs (Field Programmable Gate Array) EP3C25F324A7N
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C25F324A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C25F324A7N
IC FPGA 215 I/O 324FBGA

IC FPGA 215 I/O 324FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP3C25F324A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C25F324A7N
FPGAs (Field Programmable Gate Array) EP3C25F324A7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 215 608256 24624 324-BGA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP3C25F324A7N 544-2565-ND 203761-EP3C25F324A7N EP3C25F324A7N EP3C25F324A7N EP3C25F324A7N EP3C25F324A7N EP3C25F324A7N EP3C25F324A7N
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C25F324A7N FPGA - Field Programmable Gate Array FPGA 24624 Cells 437.5MHz 65nm Technology 1.2V Automotive 324-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; Tray Other; 324-BGA Other; 324-FBGA (19x19) Other; FBGA Other; 324-BGA Other; 324-BGA
Internal Frequency 315 MHz
User I/Os 215 pins 215 pins 215 pins
Supply Voltage Other; 1.15 V to 1.25 V Other; 1.15 V ~ 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data