Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256C8

Description
Win Source Part Number: 1378370-EP3C10U256C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® III Package: Tray Product Status: Active Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Base Product Number: EP3C10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Number of I/O: 182 Number of LABs/CLBs: 645
Request a Quote Datasheet
Description
Win Source Part Number: 1378370-EP3C10U256C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® III Package: Tray Product Status: Active Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Base Product Number: EP3C10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Number of I/O: 182 Number of LABs/CLBs: 645
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1378370-EP3C10U256C8 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1378370-EP3C10U256C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1378370-EP3C10U256C8
Win Source Part Number: 1378370-EP3C10U256C8 Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Temperature Range - Operating: 0°C ~ 85°C (TJ) Fake Threat In the Open Market: 38 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: Cyclone® III Package: Tray Product Status: Active Package / Case: 256-LFBGA Supplier Device Package: 256-UBGA (14x14) Base Product Number: EP3C10 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Voltage - Supply: 1.15V ~ 1.25V Number of Logic Elements/Cells: 10320 Total RAM Bits: 423936 Number of I/O: 182 Number of LABs/CLBs: 645

Win Source Part Number: 1378370-EP3C10U256C8
Category: Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Fake Threat In the Open Market: 38 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: Cyclone® III
Package: Tray
Product Status: Active
Package / Case: 256-LFBGA
Supplier Device Package: 256-UBGA (14x14)
Base Product Number: EP3C10
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Voltage - Supply: 1.15V ~ 1.25V
Number of Logic Elements/Cells: 10320
Total RAM Bits: 423936
Number of I/O: 182
Number of LABs/CLBs: 645

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C10U256C8 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C10U256C8
FPGA Programmable Logic Device 696-EP3C10U256C8
FPGA - Field Programmable Gate Array Product overview: EP3C10U256C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10U256C8 can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C10U256C8 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10U256C8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2436-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2436-ND
FPGAs (Field Programmable Gate Array) 544-2436-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10U256C8 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C10U256C8
FPGAs (Field Programmable Gate Array) EP3C10U256C8
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C10U256C8
FPGA - Field Programmable Gate Array EP3C10U256C8
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

Buy Now Datasheet
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin UFBGA - EP3C10U256C8 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin UFBGA
EP3C10U256C8
FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin UFBGA EP3C10U256C8
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256C8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C10U256C8
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256C8
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256C8 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C10U256C8
Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256C8
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10U256C8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C10U256C8
FPGAs (Field Programmable Gate Array) EP3C10U256C8
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 1378370-EP3C10U256C8 696-EP3C10U256C8 544-2436-ND EP3C10U256C8 EP3C10U256C8 EP3C10U256C8 EP3C10U256C8 EP3C10U256C8 EP3C10U256C8
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 10320 Cells 402MHz 65nm Technology 1.2V 256-Pin UFBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 10320 10320 10320
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15V ~ 1.25V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other Other; 1.15V ~ 1.25V
Package Type Other; Tray Other; 256-LFBGA Other; 256-LFBGA Other; UFBGA Other; 256-LFBGA
Unlock Full Specs
to access all available technical data