Intel Corporation FPGAs (Field Programmable Gate Array) EP3SE110F1152C2N

Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote Datasheet
Description
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2802-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2802-ND
FPGAs (Field Programmable Gate Array) 544-2802-ND
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
800MHz FPGA Programmable Logic Device - 696-EP3SE110F1152C2N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHz FPGA Programmable Logic Device
696-EP3SE110F1152C2N
800MHz FPGA Programmable Logic Device 696-EP3SE110F1152C2N
Field Programmable Gate Array, 800MHz, 107500-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SE110F1152C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C2N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 800MHz, 107500-Cell, CMOS, PBGA1152, LEAD FREE, FBGA-1152 Product overview: EP3SE110F1152C2N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 800MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3SE110F1152C2N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N - 773948-EP3SE110F1152C2N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N
773948-EP3SE110F1152C2N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N 773948-EP3SE110F1152C2N
Manufacturer: Altera Win Source Part Number: 773948-EP3SE110F1152 C2N Series: Stratix III E Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 1152-BBGA, FCBGA Mounting: SMD Operating Supply Voltage: 0.86 V ~ 1.15 V Number of I/O: 744 Number of LABs/CLBs: 4300 Number of Logic Elements/Cells: 107500 Total RAM Bits: 8936448 Family Name: EP3SE110 Categories: Integrated Circuits (ICs) Manufacturer Package: 1152-FBGA (35x35) Alternative Parts (Cross-Reference): XC4VLX80-12FFG1152I; LFSC3GA25E-6FC1152I; XC4VFX20-10FF1152C; XC4VLX80-10FF1152I; Introduction Date: November 01, 2006 ECCN: 3A001.a.7.a Country of Origin: Republic of Korea Estimated EOL Date: 2021 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 773948-EP3SE110F1152C2N
Series: Stratix III E
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 1152-BBGA, FCBGA
Mounting: SMD
Operating Supply Voltage: 0.86 V ~ 1.15 V
Number of I/O: 744
Number of LABs/CLBs: 4300
Number of Logic Elements/Cells: 107500
Total RAM Bits: 8936448
Family Name: EP3SE110
Categories: Integrated Circuits (ICs)
Manufacturer Package: 1152-FBGA (35x35)
Alternative Parts (Cross-Reference): XC4VLX80-12FFG1152I; LFSC3GA25E-6FC1152I; XC4VFX20-10FF1152C; XC4VLX80-10FF1152I;
Introduction Date: November 01, 2006
ECCN: 3A001.a.7.a
Country of Origin: Republic of Korea
Estimated EOL Date: 2021
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C2N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C2N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site
FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA - EP3SE110F1152C2N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA
EP3SE110F1152C2N
FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA EP3SE110F1152C2N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3SE110F1152C2N
FPGAs (Field Programmable Gate Array) EP3SE110F1152C2N
Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Stratix® III E Field Programmable Gate Array (FPGA) IC 744 8936448 107500 1152-BBGA, FCBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3SE110F1152C2N
FPGA - Field Programmable Gate Array EP3SE110F1152C2N
FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix III 4300 LABs 744 IOs

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3SE110F1152C2N
Embedded - FPGAs (Field Programmable Gate Array) EP3SE110F1152C2N
IC FPGA 744 I/O 1152FBGA

IC FPGA 744 I/O 1152FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2802-ND 696-EP3SE110F1152C2N 773948-EP3SE110F1152C2N EP3SE110F1152C2N EP3SE110F1152C2N EP3SE110F1152C2N EP3SE110F1152C2N EP3SE110F1152C2N
Product Name FPGAs (Field Programmable Gate Array) 800MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3SE110F1152C2N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 107500 Cells 600MHz 65nm Technology 1.1V 1152-Pin FC-FBGA FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 1152-BBGA, FCBGA Other; FC-FBGA Other; 1152-BBGA, FCBGA
Pins 1152
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Internal Frequency 800 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S130F1508I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 132540
User I/Os 1126 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details