The EP3C5F256C6 is part of the Cyclone III FPGA family from Lingto Electronic Limited, designed for high functionality, low power consumption, and cost-effectiveness. It features 5,136 logic elements and supports up to 182 user I/Os, making it suitable for a variety of applications. The device operates with a static power consumption of less than ¼ watt, which is beneficial for battery-operated and portable devices.
This FPGA supports a range of I/O standards, including LVTTL, LVCMOS, and PCI, and includes four phase-locked loops (PLLs) for robust clock management. The device also offers design security features, such as AES configuration security and the ability to disable the external JTAG port, enhancing protection against unauthorized access.
With its low power operation and high integration capabilities, the EP3C5F256C6 is well-suited for applications that require efficient performance in thermally-challenged
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 5136 256-LBGA
IC FPGA 182 I/O 256FBGA
IC FPGA 182 I/O 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FPGA - Field Programmable Gate Array FPGA - Cyclone III 321 LABs 182 IOs
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 544-2418-ND | EP3C5F256C6 | EP3C5F256C6 | EP3C5F256C6 | EP3C5F256C6 | EP3C5F256C6 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 5136 Cells 500MHz 65nm Technology 1.2V 256-Pin TFBGA | FPGA - Field Programmable Gate Array |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | Other; TFBGA | |||
| Pins | 256 | |||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||||
| Logic Cells / Logic Blocks | 5136 | 5136 |