Intel Corporation FPGA Programmable Logic Device EP2S90F780C4N

Description
IC FPGA 534 I/O 780FBGA Product overview: EP2S90F780C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 534 I/O 780FBGA Product overview: EP2S90F780C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C4N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EP2S90F780C4N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP2S90F780C4N
FPGA Programmable Logic Device 696-EP2S90F780C4N
IC FPGA 534 I/O 780FBGA Product overview: EP2S90F780C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C4N can be used for catalog matching and distributor lookup.

IC FPGA 534 I/O 780FBGA Product overview: EP2S90F780C4N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - 1323161-EP2S90F780C4N - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
1323161-EP2S90F780C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) 1323161-EP2S90F780C4N
Manufacturer: Intel Win Source Part Number: 1323161-EP2S90F780C4 N Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array) Packaging: Tray Standard Package: 36 Mounting: Surface Mount Number of I/O: 534 Number of LABs/CLBs: 4548 Number of Logic Elements/Cells: 90960 Total RAM Bits: 4520488 Voltage - Supply: 1.15V ~ 1.25V Supplier Device Package: 780-FBGA (29x29) Temperature Range - Operating: 0°C ~ 85°C (TJ) Case / Package: 780-BBGA ECCN: 3A001A2C Fake Threat In the Open Market: 83 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 973077 Base Product Number: EP2S90 Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Intel
Win Source Part Number: 1323161-EP2S90F780C4N
Category: Integrated Circuits (ICs)>Embedded>FPGAs (Field Programmable Gate Array)
Packaging: Tray
Standard Package: 36
Mounting: Surface Mount
Number of I/O: 534
Number of LABs/CLBs: 4548
Number of Logic Elements/Cells: 90960
Total RAM Bits: 4520488
Voltage - Supply: 1.15V ~ 1.25V
Supplier Device Package: 780-FBGA (29x29)
Temperature Range - Operating: 0°C ~ 85°C (TJ)
Case / Package: 780-BBGA
ECCN: 3A001A2C
Fake Threat In the Open Market: 83
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 973077
Base Product Number: EP2S90
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90F780C4N
FPGA - Field Programmable Gate Array EP2S90F780C4N
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 534 IOs

Buy Now Datasheet
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2S90F780C4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2S90F780C4N
FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2S90F780C4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F780C4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP2S90F780C4N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F780C4N
FPGAs (Field Programmable Gate Array) EP2S90F780C4N
Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA, FCBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA, FCBGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F780C4N
FPGAs (Field Programmable Gate Array) EP2S90F780C4N
Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F780C4N
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F780C4N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S90F780C4N 1323161-EP2S90F780C4N EP2S90F780C4N EP2S90F780C4N EP2S90F780C4N EP2S90F780C4N EP2S90F780C4N EP2S90F780C4N
Product Name FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array FPGA 90960 Cells 711.24MHz 90nm Technology 1.2V 780-Pin FC-FBGA Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 90960 90960 90960 90960 90960
Package Type Other; Bulk Other; 780-BBGA Other; FC-FBGA Other; 780-BBGA, FCBGA Other; 780-BBGA
User I/Os 534 pins 534 pins 534 pins 534 pins
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details