Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N EP3C120F780C7N

Description
Manufacturer: Altera Win Source Part Number: 015498-EP3C120F780C7 N Mounting: SMD (SMT) Number of I/O: 531 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C120F780C7ES; EP3C120F780C7; EP3C120F780I7N; EP3C120F780I7; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015498-EP3C120F780C7 N Mounting: SMD (SMT) Number of I/O: 531 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C120F780C7ES; EP3C120F780C7; EP3C120F780I7N; EP3C120F780I7; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N - 015498-EP3C120F780C7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N
015498-EP3C120F780C7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N 015498-EP3C120F780C7N
Manufacturer: Altera Win Source Part Number: 015498-EP3C120F780C7 N Mounting: SMD (SMT) Number of I/O: 531 Number of LABs/CLBs: 7443 Number of Logic Elements/Cells: 119088 Total RAM Bits: 3981312 Family Name: EP3C120 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 85°C (TJ) Case / Package: 780-FBGA (29x29) Supply Voltage - Operating: 1.15 V to 1.25 V Alternative Parts (Cross-Reference): EP3C120F780C7ES; EP3C120F780C7; EP3C120F780I7N; EP3C120F780I7; Introduction Date: March 01, 2007 ECCN: 3A991 Country of Origin: Taiwan Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015498-EP3C120F780C7N
Mounting: SMD (SMT)
Number of I/O: 531
Number of LABs/CLBs: 7443
Number of Logic Elements/Cells: 119088
Total RAM Bits: 3981312
Family Name: EP3C120
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 780-FBGA (29x29)
Supply Voltage - Operating: 1.15 V to 1.25 V
Alternative Parts (Cross-Reference): EP3C120F780C7ES; EP3C120F780C7; EP3C120F780I7N; EP3C120F780I7;
Introduction Date: March 01, 2007
ECCN: 3A991
Country of Origin: Taiwan
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2394-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2394-ND
FPGAs (Field Programmable Gate Array) 544-2394-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C120F780C7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C120F780C7N
FPGA Programmable Logic Device 696-EP3C120F780C7N
FPGA - Field Programmable Gate Array Product overview: EP3C120F780C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780C7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C120F780C7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C120F780C7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA - EP3C120F780C7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA
EP3C120F780C7N
FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA EP3C120F780C7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F780C7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C120F780C7N
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C120F780C7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C120F780C7N
FPGAs (Field Programmable Gate Array) EP3C120F780C7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 531 3981312 119088 780-BGA

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C120F780C7N - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EP3C120F780C7N
FPGAs (Field Programmable Gate Array) EP3C120F780C7N
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C120F780C7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C120F780C7N
IC FPGA 531 I/O 780FBGA

IC FPGA 531 I/O 780FBGA

Supplier's Site
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C120F780C7N
FPGA - Field Programmable Gate Array EP3C120F780C7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 531 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 7443 LABs 531 IOs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 015498-EP3C120F780C7N 544-2394-ND 696-EP3C120F780C7N EP3C120F780C7N EP3C120F780C7N EP3C120F780C7N EP3C120F780C7N EP3C120F780C7N EP3C120F780C7N
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C120F780C7N FPGAs (Field Programmable Gate Array) FPGA Programmable Logic Device FPGA 119088 Cells 437.5MHz 65nm Technology 1.2V 780-Pin FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array
Logic Cells / Logic Blocks 119088 119088 119088
Package Type Other; 780-FBGA (29x29) Other; 780-BGA Other; Tray Other; FBGA Other; 780-BGA Other; 780-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.15 V ~ 1.25 V Other; 1.15 V to 1.25 V Other; 1.15V ~ 1.25V Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details