Intel Corporation 640MHz FPGA Programmable Logic Device EP2S90F780C5N

Description
Field Programmable Gate Array, 4548 CLBs, 640MHz, 90960-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S90F780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 4548 CLBs, 640MHz, 90960-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S90F780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
640MHz FPGA Programmable Logic Device - 696-EP2S90F780C5N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
640MHz FPGA Programmable Logic Device
696-EP2S90F780C5N
640MHz FPGA Programmable Logic Device 696-EP2S90F780C5N
Field Programmable Gate Array, 4548 CLBs, 640MHz, 90960-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S90F780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C5N can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 4548 CLBs, 640MHz, 90960-Cell, CMOS, PBGA780, 29 X 29 MM, 1 MM PITCH, LEAD FREE, FBGA-780 Product overview: EP2S90F780C5N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 640MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 640MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP2S90F780C5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5N - 918261-EP2S90F780C5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5N
918261-EP2S90F780C5N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5N 918261-EP2S90F780C5N
Manufacturer: Intel Win Source Part Number: 918261-EP2S90F780C5N Series: Stratix® II Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA Package: Tray Package: 780-BBGA Mounting: Surface Mount Number of I/O: 534 Part Status: Obsolete Family Name: EP2S90 Categories: Integrated Circuits (ICs) Case / Package: 780-FBGA (29x29) ECCN: 3A001A7A Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 36 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 544-2169, 974311

Manufacturer: Intel
Win Source Part Number: 918261-EP2S90F780C5N
Series: Stratix® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA
Package: Tray
Package: 780-BBGA
Mounting: Surface Mount
Number of I/O: 534
Part Status: Obsolete
Family Name: EP2S90
Categories: Integrated Circuits (ICs)
Case / Package: 780-FBGA (29x29)
ECCN: 3A001A7A
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 36
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-2169, 974311

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP2S90F780C5N
FPGA - Field Programmable Gate Array EP2S90F780C5N
FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 534 IOs

FPGA - Field Programmable Gate Array FPGA - Stratix II 4548 LABs 534 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP2S90F780C5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP2S90F780C5N
FPGAs (Field Programmable Gate Array) EP2S90F780C5N
Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA

Stratix® II Field Programmable Gate Array (FPGA) IC 534 4520488 90960 780-BBGA

Buy Now Datasheet
IC FPGA 534 I/O 780FBGA - 386-EP2S90F780C5N - Utmel Electronic Limited
Hong Kong, China
IC FPGA 534 I/O 780FBGA
386-EP2S90F780C5N
IC FPGA 534 I/O 780FBGA 386-EP2S90F780C5N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP2S90F780C5N
Embedded - FPGAs (Field Programmable Gate Array) EP2S90F780C5N
IC FPGA 534 I/O 780FBGA

IC FPGA 534 I/O 780FBGA

Supplier's Site Datasheet
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA - EP2S90F780C5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
EP2S90F780C5N
FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA EP2S90F780C5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Utmel Electronic Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EP2S90F780C5N 918261-EP2S90F780C5N EP2S90F780C5N EP2S90F780C5N 386-EP2S90F780C5N EP2S90F780C5N EP2S90F780C5N
Product Name 640MHz FPGA Programmable Logic Device Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP2S90F780C5N FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) IC FPGA 534 I/O 780FBGA Embedded - FPGAs (Field Programmable Gate Array) FPGA 90960 Cells 609.76MHz 90nm Technology 1.2V 780-Pin FC-FBGA
System Gates 90000
Logic Cells / Logic Blocks 90960 90960 90960 90960
Package Type Other; FBGA Other; 780-FBGA (29x29) Other; 780-BBGA Other; 780-BBGA Other; FC-FBGA
Internal Frequency 610 MHz 640 MHz
User I/Os 534 pins 534 pins 534 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C7N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details