Intel Corporation FPGAs (Field Programmable Gate Array) EP3C16U484C7

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - 544-2476-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2476-ND
FPGAs (Field Programmable Gate Array) 544-2476-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Buy Now Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C16U484C7
FPGA - Field Programmable Gate Array EP3C16U484C7
FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 963 LABs 346 IOs

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U484C7
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C16U484C7
IC FPGA 346 I/O 484UBGA

IC FPGA 346 I/O 484UBGA

Supplier's Site
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA - EP3C16U484C7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA
EP3C16U484C7
FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA EP3C16U484C7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP3C16U484C7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C16U484C7
FPGAs (Field Programmable Gate Array) EP3C16U484C7
Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 346 516096 15408 484-FBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C16U484C7 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C16U484C7
Embedded - FPGAs (Field Programmable Gate Array) EP3C16U484C7
IC FPGA 346 I/O 484UBGA

IC FPGA 346 I/O 484UBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 544-2476-ND EP3C16U484C7 EP3C16U484C7 EP3C16U484C7 EP3C16U484C7 EP3C16U484C7
Product Name FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 15408 Cells 437.5MHz 65nm Technology 1.2V 484-Pin UFBGA FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Package Type Other; 484-FBGA Other; UFBGA Other; 484-FBGA
Pins 484
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other Other; 1.15V ~ 1.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ABC225-4 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 672
User I/Os 152 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details