Intel Corporation FPGAs (Field Programmable Gate Array) EP3C10U256A7N

Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA
Request a Quote Datasheet
Description
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EP3C10U256A7N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP3C10U256A7N-ND
FPGAs (Field Programmable Gate Array) EP3C10U256A7N-ND
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256A7N - 870543-EP3C10U256A7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256A7N
870543-EP3C10U256A7N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256A7N 870543-EP3C10U256A7N
Manufacturer: Intel Win Source Part Number: 870543-EP3C10U256A7N Series: Cyclone® III Operating Temperature Range: -40°C ~ 125°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA Package: 256-LFBGA Package: Tray Mounting: Surface Mount Number of I/O: 182 Family Name: EP3C10 Categories: Integrated Circuits (ICs) Case / Package: 256-UBGA (14x14) ECCN: 3A991D Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 119 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870543-EP3C10U256A7N
Series: Cyclone® III
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA
Package: 256-LFBGA
Package: Tray
Mounting: Surface Mount
Number of I/O: 182
Family Name: EP3C10
Categories: Integrated Circuits (ICs)
Case / Package: 256-UBGA (14x14)
ECCN: 3A991D
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 119
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EP3C10U256A7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EP3C10U256A7N
FPGA Programmable Logic Device 696-EP3C10U256A7N
FPGA - Field Programmable Gate Array Product overview: EP3C10U256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10U256A7N can be used for catalog matching and distributor lookup.

FPGA - Field Programmable Gate Array Product overview: EP3C10U256A7N from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EP3C10U256A7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
FPGA - Field Programmable Gate Array
EP3C10U256A7N
FPGA - Field Programmable Gate Array EP3C10U256A7N
FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

FPGA - Field Programmable Gate Array FPGA - Cyclone III 645 LABs 182 IOs

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EP3C10U256A7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP3C10U256A7N
FPGAs (Field Programmable Gate Array) EP3C10U256A7N
Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Cyclone® III Field Programmable Gate Array (FPGA) IC 182 423936 10320 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256A7N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP3C10U256A7N
Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256A7N
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256A7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP3C10U256A7N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP3C10U256A7N
IC FPGA 182 I/O 256UBGA

IC FPGA 182 I/O 256UBGA

Supplier's Site
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA - EP3C10U256A7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA
EP3C10U256A7N
FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA EP3C10U256A7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP3C10U256A7N-ND 870543-EP3C10U256A7N 696-EP3C10U256A7N EP3C10U256A7N EP3C10U256A7N EP3C10U256A7N EP3C10U256A7N EP3C10U256A7N
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP3C10U256A7N FPGA Programmable Logic Device FPGA - Field Programmable Gate Array FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 10320 Cells 437.5MHz 65nm Technology 1.2V Automotive 256-Pin UFBGA
Package Type Other; 256-LFBGA Other; 256-UBGA (14x14) Other; Tray Other; 256-LFBGA Other; UFBGA
Pins 256
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Internal Frequency 315 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K200CF484C7 - Lingto Electronic Limited
Specs
System Gates 526000
Logic Cells / Logic Blocks 8320
User I/Os 376 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details